EN
  • EN
  • DE

TMP303ADRLR

Part No TMP303ADRLR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWITCH 1.4V LP SOT-563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±0.2°C
Current - Output (Max) 8mA
Output Type Push-Pull
Output Active High
Output Function OverTemp
Selectable Hysteresis Yes
Features Selectable Hysteresis
Supply Voltage - Operating 1.4 V to 3.6 V
Operating Supply Current 4μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-6
Win Source Part Number 1110044-TMP303ADRLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP303ADRLR CAD Model

Description

Product Overview: TMP303ADRLR by Texas Instruments

The TMP303ADRLR is a state-of-the-art temperature switch from Texas Instruments, designed for precise and reliable thermal monitoring. This compact and efficient device is an integral component for various applications that require temperature control and protection, such as consumer electronics, industrial systems, and computer peripherals.

Key Features

  • Accuracy: The TMP303ADRLR boasts a high degree of accuracy, typically ±1°C, ensuring precise temperature readings that are crucial for maintaining the optimal performance of electronic systems.
  • Operating Range: This temperature switch operates over a wide temperature range, making it versatile for different environments and applications.
  • Programmable: The device offers programmable temperature thresholds, allowing users to set specific limits for overtemperature and undertemperature conditions that trigger the switch.
  • Low Power Consumption: With its low power consumption, the TMP303ADRLR is ideal for battery-powered applications, helping to extend the life of portable devices.
  • Small Form Factor: The compact size of the TMP303ADRLR, available in a SOT-563 package, makes it easy to integrate into space-constrained designs without compromising functionality.
  • Output Type: It features an open-drain output, providing flexibility in interfacing with other components within a system.

Applications

The TMP303ADRLR is suitable for a wide array of applications, including but not limited to:

  • Overtemperature protection for CPUs, GPUs, and other heat-sensitive components in computing devices.
  • Environmental monitoring and control systems in smart homes and industrial automation.
  • Thermal management in portable electronics such as smartphones, tablets, and wearables.
  • Battery management systems to prevent overheating during charging and operation.

With its robust design and flexible features, the TMP303ADRLR from Texas Instruments is an excellent choice for designers looking to incorporate reliable temperature monitoring and protection into their projects. Its user-configurable settings and low power draw make it a versatile and energy-efficient solution for maintaining system stability and safety across a variety of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $34.7998
Texas Instruments
IC RES-PROG TEMP SWITCH SC70-6
Lowest to $1.3971
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $53.1780
Texas Instruments
IC RES-PROG TEMP SWITCH SC70-6
Lowest to $0.7729
Texas Instruments
IC RES-PROG TEMP SWITCH SC70-6
Lowest to $18.6696
Texas Instruments
IC RES-PROG TEMP SWITCH SC70-6
Lowest to $0.7729
Analog Devices Inc.
Temp Sensor Digital Serial (4-Wire, SPI) Automotive 6-Pin SOT-23 T/R
Lowest to $4.4356
Rohm Semiconductor
Thermostat Output Temperature ICs with Variable Detection Temperature
Lowest to $0.6537
Analog Devices Inc.
Low Cost, 2.7 V to 5.5 V, Pin-Selectable Temperature Switches in SOT-23 | IC TEMP SENS TRIP PT PP SOT-23-6
Lowest to $1.6553

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1450 $51.5250
110+ $0.9395 $103.3450
165+ $0.9102 $150.1830
230+ $0.8808 $202.5840
295+ $0.8515 $251.1925
395+ $0.7634 $301.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess