EN
  • EN
  • DE

TMP75AQDGKRQ1

Part No TMP75AQDGKRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name TMP75
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46897-2, 296-46897-1, 296-46897-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900440-TMP75AQDGKRQ1
Ultra Librarian 3D Model Ultra Librarian TMP75AQDGKRQ1 CAD Model

Description

Product Overview: TMP75AQDGKRQ1 from Texas Instruments

The TMP75AQDGKRQ1 is a high-precision temperature sensor from Texas Instruments, designed to offer robust and reliable temperature readings for a wide range of applications. This advanced sensor is part of TI's extensive portfolio of temperature monitoring solutions, which are engineered to meet the stringent requirements of the automotive, industrial, and commercial markets.

Key Features

  • Accuracy: The TMP75AQDGKRQ1 provides an impressive accuracy of ±1°C over a temperature range of -40°C to +125°C, ensuring precise temperature measurements for critical applications.
  • Digital Interface: It features a two-wire, I2C and SMBus-compatible serial interface, which facilitates easy integration into existing systems and allows for straightforward communication with microcontrollers and processors.
  • Programmable Resolution: The sensor supports programmable resolution from 9 to 12 bits, allowing users to optimize the balance between measurement resolution and conversion time to suit their specific needs.
  • Low Power Consumption: Designed with power efficiency in mind, the TMP75AQDGKRQ1 operates with a low quiescent current, making it suitable for battery-powered and energy-sensitive applications.
  • Extended Temperature Range: With an operational range of -40°C to +125°C, this sensor can reliably function in extreme environmental conditions.
  • Robust Design: The device is available in a VSSOP-8 package, offering a compact footprint while ensuring durability and longevity in harsh environments.

Applications

The TMP75AQDGKRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive systems, such as climate control and engine monitoring
  • Industrial equipment, including HVAC and refrigeration
  • Consumer electronics, such as personal computers and home appliances
  • Telecommunication systems
  • Power-supply modules and thermal management systems

With its combination of precision, reliability, and flexibility, the TMP75AQDGKRQ1 from Texas Instruments is an ideal choice for designers looking to enhance their systems with accurate temperature monitoring capabilities.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5103 $51.0300
240+ $0.4187 $100.4880
370+ $0.4056 $150.0720
510+ $0.3925 $200.1750
660+ $0.3795 $250.4700
885+ $0.3402 $301.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess