EN
  • EN
  • DE

MAX16907SATE/V

Part No MAX16907SATE/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701889-MAX16907SATE/V
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16907SATE/V CAD Model

Description

Maxim Integrated's MAX16907SATE/V Automotive Step-Down Converter

The MAX16907SATE/V from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to meet the stringent requirements of the automotive industry. This efficient power management IC is ideal for applications that demand low quiescent current and a wide input voltage range. With its robust design, the MAX16907SATE/V offers a reliable solution for powering automotive microprocessors, sensors, and other electronic subsystems.

Key Features

  • Wide Input Voltage Range: The device operates over a wide input voltage range of 3.5V to 36V, making it suitable for various automotive battery configurations and able to withstand cold-crank and stop-start conditions.
  • High Efficiency: With up to 2.2MHz switching frequency, the MAX16907SATE/V allows for the use of small external components, reducing the overall solution size and improving efficiency.
  • Low Quiescent Current: The device features an ultra-low quiescent current of just 20µA in shutdown mode, which is critical for reducing battery drain when the vehicle is turned off.
  • Adjustable Output Voltage: The output voltage is adjustable from 1V to 10V, providing the flexibility to power a wide range of automotive electronics.
  • Thermal Protection: The MAX16907SATE/V includes thermal shutdown protection to safeguard the device and the system it powers from overheating.
  • Robust Protection Features: The device is equipped with cycle-by-cycle current limit, short-circuit protection, and overvoltage protection, ensuring reliable operation under adverse conditions.

Applications

  • Automotive Infotainment Systems
  • Automotive Navigation Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Instrument Clusters
  • Body Control Modules

The MAX16907SATE/V is packaged in a 16-pin TSSOP-EP, which provides excellent thermal performance and is suitable for space-constrained applications. With AEC-Q100 qualification, the MAX16907SATE/V is designed to meet the rigorous reliability standards required for automotive applications. Whether you're designing the next generation of automotive electronics or looking to enhance the efficiency and reliability of existing systems, the MAX16907SATE/V offers a compact, high-performance solution.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess