EN
  • EN
  • DE

TMS27C291-35JL

Part No TMS27C291-35JL
Manufacturer Texas Instruments
Catalog Memory
Description IC EPROM 16KBIT PARALLEL 24DIP / EPROM - UV Memory IC 16Kbit Parallel 35 ns 24-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Texas Instruments
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - UV
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface Parallel
Access Time 35 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.600", 15.24mm) Window
Supplier Device Package 24-DIP
Base Product Number TMS27C291
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 3542.32.0061
Win Source Part Number 900451-TMS27C291-35JL
Ultra Librarian 3D Model Ultra Librarian TMS27C291-35JL CAD Model

Description

The TMS27C291-35JL is a high-performance Electrically Programmable Read-Only Memory (EPROM) chip manufactured by Texas Instruments (TI). This device is designed for applications requiring fast access time and high-density storage solutions. The TMS27C291-35JL offers a reliable and cost-effective way to store firmware, calibration tables, and other application-specific data that must remain intact when power is removed.

Key Features

  • Memory Capacity: The TMS27C291-35JL provides a substantial storage capacity, making it suitable for a wide range of applications.
  • Access Time: With an access time of 35 nanoseconds, this EPROM ensures quick data retrieval, enhancing the performance of the overall system.
  • Programming Voltage: The device supports standard programming voltages, facilitating compatibility with common EPROM programmers.
  • Package Type: Encased in a 28-pin Ceramic Dual In-line Package (CDIP), the TMS27C291-35JL is built for durability and reliable operation even in harsh environments.
  • Temperature Range: This EPROM operates within a wide temperature range, ensuring functionality across various operating conditions.

Applications

The versatility of the TMS27C291-35JL makes it an ideal choice for numerous applications. It is extensively used in:

  • Embedded systems
  • Microcontroller-based applications
  • Automotive electronics
  • Industrial control systems
  • Telecommunication devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TMS27C291-35JL is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity. Customers can trust in the reliability of this EPROM, which is backed by Texas Instruments' extensive experience in semiconductor technology.

Support and Resources

TI provides comprehensive technical support and resources for the TMS27C291-35JL, including datasheets, application notes, and programming guides. Customers can access these resources through the Texas Instruments website or by contacting their support team directly for assistance with product integration and troubleshooting.

You May Also Be Interested in

STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess