EN
  • EN
  • DE

TMS27PC256-15NL

Part No TMS27PC256-15NL
Manufacturer Texas Instruments
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 219283-TMS27PC256-15NL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS27PC256-15NL CAD Model

Description

The TMS27PC256-15NL is a high-performance, 256 Kilobit Programmable Read-Only Memory (PROM) chip designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This PROM device is a member of Texas Instruments' reliable memory product line and is designed to offer both speed and flexibility for a wide range of applications.

Key Features

  • Memory Size: 256Kb (32K x 8)
  • Access Time: 150ns, providing swift read operations for time-sensitive tasks.
  • Single +5V Power Supply: Simplifies power management in system designs.
  • Programming Voltage: 12.5V, ensuring reliable programming of the memory cells.
  • Operating Temperature Range: 0°C to 70°C, suitable for commercial grade applications.
  • Package Type: 28-Pin Plastic DIP (Dual In-line Package), offering robust physical protection and easy handling for circuit assembly.

Applications

The Texas Instruments TMS27PC256-15NL is ideal for use in a variety of electronic systems where a stable and reliable non-volatile memory is required. Its typical applications include but are not limited to:

  • Microcontroller-based systems
  • Boot memory for computers and industrial systems
  • Automotive electronics
  • Telecommunications equipment
  • Consumer electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the TMS27PC256-15NL is no exception. Each chip undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected from Texas Instruments products. Customers can trust the TMS27PC256-15NL for its long-term reliability and consistent performance.

Support and Resources

Texas Instruments provides comprehensive technical support and resources for the TMS27PC256-15NL. Detailed datasheets, application notes, and programming guides are available to assist designers in integrating this PROM chip into their projects. Additionally, TI's customer support team is available to answer any questions and provide guidance when needed.

You May Also Be Interested in

Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess