EN
  • EN
  • DE

TMS28F010B-15C4FMLR

Part No TMS28F010B-15C4FMLR
Manufacturer Texas Instruments
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 219290-TMS28F010B-15C4FMLR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS28F010B-15C4FMLR CAD Model

Description

The TMS28F010B-15C4FMLR is a high-performance flash memory device from Texas Instruments, designed to provide a reliable and efficient storage solution for a wide range of applications. This component features a 1-megabit (128K x 8) configuration, offering ample space for firmware storage, boot code, and data logging in embedded systems.

Key Features:

  • High Density: With 1 Megabit of memory, this flash device can handle significant code and data storage requirements for complex applications.
  • Access Time: The device boasts a fast access time of 150 nanoseconds, ensuring quick read operations which is critical for high-speed microprocessors and real-time applications.
  • Extended Temperature Range: Designed for robust performance, it operates within an extended temperature range, making it suitable for industrial and automotive environments.
  • Low Power Consumption: It is optimized for low power consumption, which is ideal for battery-powered devices and energy-efficient applications.
  • Endurance: The TMS28F010B-15C4FMLR offers high endurance with its ability to withstand a large number of program/erase cycles, ensuring a long operational lifespan.
  • Package: The device comes in a 32-pin LCC (Leadless Chip Carrier) package, which is known for its compact footprint and reliability in PCB mounting.

Applications:

This flash memory is versatile and can be used in multiple applications. It is particularly well-suited for:

  • Embedded Systems
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Medical Devices
  • Consumer Electronics

The TMS28F010B-15C4FMLR from Texas Instruments is a testament to the company's commitment to providing innovative, high-quality components for the electronics industry. Whether you're designing a sophisticated automotive system or a simple consumer gadget, this flash memory chip ensures reliability and performance that engineers and designers can trust.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess