EN
  • EN
  • DE

TMS320C28344ZFEQ

Part No TMS320C28344ZFEQ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOATING POINT 256BGA / MCU 32-bit C28x RISC 16KB ROM 1.2V/3.3V 256-Pin BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, TMS320C2834x Delfino
Packaging Tray
Type Floating Point
Interface CAN, EBI/EMI, I2C, McBSP, SCI, SPI
Clock Rate 300MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 260kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (17x17)
Win Source Part Number 797282-TMS320C28344ZFEQ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C28344
Introduction Date February 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C28344ZFEQ CAD Model

Description

The TMS320C28344ZFEQ is a high-performance digital signal processor (DSP) from Texas Instruments, designed for demanding applications that require high levels of numerical processing power. This processor is a part of the TMS320C28x series, which is known for its leading-edge performance in control automation and real-time signal processing tasks.

Key Features:

  • High-Speed Processing: With a core frequency that can reach up to 300 MHz, the TMS320C28344ZFEQ offers exceptional speed for complex algorithms and control tasks.
  • Advanced Architecture: The device boasts a modified Harvard architecture that enhances signal processing operations and allows for parallel execution of instructions.
  • Memory Capacity: Equipped with 516 KB of on-chip RAM and 1 MB of flash memory, it provides ample space for code and data storage, facilitating efficient system performance.
  • Peripheral Integration: This DSP includes a variety of integrated peripherals, such as enhanced PWM outputs, high-resolution capture inputs, and a 12-bit analog-to-digital converter (ADC), which support a wide range of applications.
  • Robust Connectivity: With multiple serial communication interfaces, including CAN, SPI, and I2C, the TMS320C28344ZFEQ ensures flexible and reliable connectivity options.

Applications:

The TMS320C28344ZFEQ is suitable for a variety of applications that require precise control and high-speed digital signal processing. These include industrial control systems, robotics, automotive electronics, power management systems, and more. Its robust set of features and peripherals make it an ideal choice for engineers looking to develop advanced control systems with demanding performance requirements.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TMS320C28344ZFEQ is no exception. It is designed to meet high standards of reliability and longevity, ensuring stable operation in a wide range of environmental conditions. With its advanced features and Texas Instruments' support, this DSP is a reliable cornerstone for any high-performance processing solution.

You May Also Be Interested in

NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess