EN
  • EN
  • DE

TMS320C5505AZCH15

Part No TMS320C5505AZCH15
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 16bit 150MHz 300MIPS 196-Pin NFBGA Tray / IC DSP FIXED POINT 196NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 150MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Voltage - Core 1.05V, 1.40V
Temperature Range - Operating -10°C to 70°C (TC)
Mounting SMD (SMT)
Case / Package 196-NFBGA (10x10)
Win Source Part Number 086262-TMS320C5505AZCH15
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TMX320C5505
Introduction Date November 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C5505AZCH15 CAD Model

Description

Product Overview: TMS320C5505AZCH15

The TMS320C5505AZCH15 is a high-performance digital signal processor (DSP) from the renowned manufacturer Texas Instruments (TI). This DSP is part of TI's TMS320C5505 series, which is specifically designed to cater to the needs of applications requiring efficient audio and voice processing. With its advanced features and capabilities, the TMS320C5505AZCH15 is an ideal choice for a wide range of products in the consumer electronics, automotive, and telecommunications sectors.

Key Features

  • High-Performance Processing: At the core of the TMS320C5505AZCH15 is a powerful fixed-point DSP that operates at a frequency of up to 120MHz. This allows for fast and efficient signal processing, making it suitable for real-time applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320C5505AZCH15 features several power-saving modes. This DSP is optimized for low-power applications, ensuring long battery life for portable devices.
  • Integrated Peripherals: The device comes with a range of on-chip peripherals, including a USB 2.0 full-speed interface, I2C, SPI, UART, and multiple timers, which simplify system design and reduce the need for external components.
  • Robust Memory Architecture: With an integrated memory controller, the TMS320C5505AZCH15 supports a variety of external memory interfaces. It also includes internal memory, which is essential for fast data processing and efficient operation.
  • Audio and Voice Processing: The DSP is equipped with specialized hardware accelerators for audio and voice codecs, enabling superior sound quality and performance in applications such as digital hearing aids, MP3 players, and voice recorders.

Applications

The versatility of the TMS320C5505AZCH15 makes it suitable for a diverse array of applications. It is commonly used in:

  • Portable audio and voice devices
  • Speech and audio processing equipment
  • Telecommunication infrastructure
  • Automotive audio and infotainment systems
  • Medical devices for audio and signal processing

With its combination of performance, power efficiency, and integrated features, the TMS320C5505AZCH15 from Texas Instruments is a top-tier solution for developers and manufacturers seeking a reliable DSP for their audio and signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3827 $70.1481
6+ $19.1859 $115.1154
9+ $18.5863 $167.2767
12+ $17.9867 $215.8404
15+ $17.3872 $260.8080
20+ $15.5885 $311.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 291 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess