EN
  • EN
  • DE

TMS320C5534AZAY05

Part No TMS320C5534AZAY05
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface I2C, I2S, MMC/SD, SPI, UART, USB
Clock Rate 50MHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 256kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.05V
Temperature Range - Operating -10°C ~ 70°C (TC)
Mounting Surface Mount
Case / Package 144-LFBGA
Supplier Device Package 144-NFBGA (12x12)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-TMS320C5534AZAY05
Standard Package 160
Win Source Part Number 1319922-TMS320C5534AZAY05
Ultra Librarian 3D Model Ultra Librarian TMS320C5534AZAY05 CAD Model

Description

The Texas Instruments TMS320C5534AZAY05 is a highly integrated, high-performance digital signal processor (DSP) from the TMS320C5000™ series, designed to meet the rigorous processing demands of audio and voice applications. This advanced DSP is built for efficiency and speed, making it an ideal choice for a variety of embedded audio processing tasks.

Key Features

  • High-Performance Processing: With a core frequency of up to 150MHz, the TMS320C5534 provides ample processing power for complex algorithms and can handle multiple audio streams simultaneously.
  • Low Power Consumption: Engineered for power-sensitive applications, this DSP delivers exceptional performance while maintaining low power consumption, making it perfect for portable and battery-powered devices.
  • Integrated Peripherals: The device includes a variety of integrated peripherals such as serial ports, timers, and an ADC, which help to reduce system cost and board space.
  • Advanced Audio Processing: It comes with a rich set of audio processing libraries that support a wide range of codecs, enabling developers to implement features such as noise reduction, echo cancellation, and 3D sound enhancement.
  • Memory Flexibility: The TMS320C5534AZAY05 is equipped with a versatile memory architecture that includes 320KB of on-chip RAM, allowing for efficient data management and program execution.

Applications

The DSP is suitable for a broad spectrum of applications, particularly in the audio and telecommunications sectors. It is an excellent choice for:

  • Portable audio devices
  • Voice-activated systems
  • Professional audio equipment
  • Teleconferencing systems
  • Speech and audio processing applications

Design Support

Texas Instruments provides comprehensive design support for the TMS320C5534AZAY05, including technical documentation, software tools, and reference designs. This facilitates a smoother and more efficient design process, allowing engineers to bring their products to market faster.

With its combination of performance, power efficiency, and integrated features, the Texas Instruments TMS320C5534AZAY05 DSP is a robust solution for designers looking to enhance their audio and voice processing applications.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5519 $50.0709
27+ $3.7349 $100.8423
42+ $3.6182 $151.9644
58+ $3.5015 $203.0870
74+ $3.3848 $250.4752
99+ $3.0346 $300.4254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,746 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess