EN
  • EN
  • DE

TMS320C5534AZHHA10

Part No TMS320C5534AZHHA10
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 144BGA / Fixed-Point Digital Signal Processors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface I2C, I2S, MMC/SD, SPI, UART, USB
Clock Rate 100MHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 256kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.05V, 1.30V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Style SMD
Manufacturer Package 144-LFBGA
Supplier Device Package 144-BGA MICROSTAR (12x12)
Part Number Series TMS320C5534
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809236-TMS320C5534AZHHA10
Ultra Librarian 3D Model Ultra Librarian TMS320C5534AZHHA10 CAD Model

Description

Introducing the TMS320C5534AZHHA10 DSP from Texas Instruments

The TMS320C5534AZHHA10 is a high-performance digital signal processor (DSP) that is part of Texas Instruments' TMS320C5000™ series. This powerful DSP is designed to meet the rigorous demands of high-fidelity audio and real-time signal processing applications. With its optimized architecture and low-power consumption, the TMS320C5534AZHHA10 is an ideal solution for a wide range of embedded applications, including professional and consumer audio, voice recognition, biometrics, and medical devices.

Key Features:

  • High-Performance Processing: Equipped with a 32-bit fixed-point DSP core that runs at a clock speed of up to 100 MHz, this processor delivers up to 100 million instructions per second (MIPS), enabling efficient handling of complex algorithms and signal processing tasks.
  • Low Power Consumption: The TMS320C5534AZHHA10 is engineered for power-sensitive applications, featuring multiple power-saving modes, including a deep sleep mode that significantly reduces power usage when the processor is idle.
  • Integrated Peripherals: This DSP includes a variety of built-in peripherals, such as a multichannel buffered serial port (McBSP), an inter-integrated circuit (I²C) bus, a serial peripheral interface (SPI), and a high-speed USB 2.0 interface, providing flexibility in system design and connectivity options.
  • On-Chip Memory: It comes with an ample amount of on-chip memory, including 320KB of RAM, which allows for efficient data management and reduces the need for external memory components.
  • Advanced Development Support: Texas Instruments provides comprehensive development tools for the TMS320C5534AZHHA10, including an integrated development environment (IDE), software libraries, and reference designs, simplifying the development process and reducing time to market.

With its robust set of features, the TMS320C5534AZHHA10 DSP from Texas Instruments stands out as a top choice for developers looking to create sophisticated signal processing systems that require high performance, low power, and extensive peripheral integration. Whether it's for audio processing, voice recognition, or advanced control systems, this DSP offers the right blend of capabilities to drive innovation and efficiency in your next project.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.3465 $56.3465
3+ $46.2330 $138.6990
4+ $44.7882 $179.1528
5+ $43.3434 $216.7170
6+ $41.8987 $251.3922
8+ $37.5643 $300.5144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess