EN
  • EN
  • DE

TMS320C5535AZAY05

Part No TMS320C5535AZAY05
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 144BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C55x
Package Tray
Product Status Active
Type Fixed Point
Interface I²C, I²S, LCD, MMC/SD, SPI, UART, USB
Clock Rate 50MHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.05V
Temperature Range - Operating -10°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 144-LFBGA
Supplier Device Package 144-NFBGA (12x12)
Base Product Number TMS320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353858-TMS320C5535AZAY05
Ultra Librarian 3D Model Ultra Librarian TMS320C5535AZAY05 CAD Model

Description

Introducing the TMS320C5535AZAY05 from Texas Instruments

The TMS320C5535AZAY05 is a highly efficient digital signal processor (DSP) brought to you by Texas Instruments, a global semiconductor company that designs and manufactures innovative technologies. This particular DSP is part of the TMS320C553x generation of processors that are well-suited for applications requiring low power consumption and high performance in signal processing.

Key Features

  • Advanced Signal Processing: Equipped with a high-performance 32-bit processor core, the TMS320C5535AZAY05 excels in handling complex algorithms for audio, voice, and data processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP operates on a low voltage while maintaining high performance, making it ideal for portable and battery-powered devices.
  • Integrated Peripherals: This device comes with a range of built-in peripherals, including a multichannel audio serial port, an I2C bus, SPI ports, and more, facilitating easy integration with other components in your system.
  • Memory Flexibility: With an array of on-chip memory options, including ROM, RAM, and cache, the TMS320C5535AZAY05 allows for flexible memory management to optimize system performance.
  • Scalability: As part of the TMS320C553x family, this DSP offers scalability for a range of applications, ensuring that your product can evolve with changing technological needs.

Applications

The TMS320C5535AZAY05 is versatile and can be used in a variety of applications. Its capabilities make it particularly well-suited for:

  • Portable audio devices
  • Voice recognition systems
  • Medical monitoring equipment
  • Industrial control systems
  • Instrumentation and measurement devices

With its combination of performance, power efficiency, and integrated features, the TMS320C5535AZAY05 stands out as a top choice for designers and engineers looking to create sophisticated digital signal processing solutions. Texas Instruments' commitment to quality and innovation ensures that this DSP will deliver the reliability and functionality necessary to drive your products forward.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0460 $50.4600
25+ $4.1403 $103.5075
38+ $4.0109 $152.4142
52+ $3.8815 $201.8380
67+ $3.7522 $251.3974
90+ $3.3640 $302.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess