EN
  • EN
  • DE

TMS320C6202GJLA200

Part No TMS320C6202GJLA200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C62x
Packaging Tray
Type Fixed Point
Interface McBSP
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 352-BBGA, FCBGA Exposed Pad
Manufacturer Package 352-FCBGA (27x27)
Win Source Part Number 1271056-TMS320C6202GJLA200
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6202
Introduction Date October 01, 1999
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6202GJLA200 CAD Model

Description

Overview of TMS320C6202GJLA200

The TMS320C6202GJLA200 is a high-performance, fixed-point digital signal processor (DSP) from the renowned TMS320C6000 DSP family manufactured by Texas Instruments (TI). This powerful processor is designed to handle a wide range of applications, including telecommunications, digital imaging, audio processing, and industrial control systems. With its advanced architecture and high-speed processing capabilities, the TMS320C6202GJLA200 is an excellent choice for developers looking to implement complex algorithms and demanding signal processing tasks.

Key Features

  • Clock Speed: The TMS320C6202GJLA200 operates at a clock speed of 200MHz, providing rapid execution of instructions and efficient handling of signal processing workloads.
  • Processing Power: With its high-performance capabilities, this DSP can deliver up to 1600 million instructions per second (MIPS), ensuring swift and reliable processing for time-sensitive applications.
  • Architecture: The device is based on the VelociTI advanced very-long-instruction-word (VLIW) architecture, which allows multiple instructions to be executed concurrently, significantly improving overall performance.
  • Memory: It comes with a large on-chip memory, including a 16KB L1 program cache, an 8KB L1 data cache, and a 256KB L2 unified mapped RAM/cache, facilitating quick access to frequently used data and instructions.
  • Peripheral Support: The DSP features a rich set of peripherals, such as a host-port interface, two multichannel buffered serial ports, and a 32-bit external memory interface, providing versatile connectivity options.
  • Power Efficiency: Designed for low-power consumption, the TMS320C6202GJLA200 is ideal for battery-powered and energy-sensitive applications.

Applications

The versatility of the TMS320C6202GJLA200 DSP makes it suitable for a broad spectrum of applications. It excels in areas that require intensive computation, such as:

  • Wireless and wired communications
  • Audio and speech processing
  • Medical imaging systems
  • Industrial control and automation
  • High-definition video and multimedia processing

With its robust set of features and capabilities, the TMS320C6202GJLA200 from Texas Instruments stands as a powerful solution for developers seeking to push the boundaries of digital signal processing in their products and systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $370.0125 $370.0125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess