EN
  • EN
  • DE
  • IT

TMS320C6203BGNY300

Part No TMS320C6203BGNY300
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 384-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 896kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 384-FC/CSP (18x18)
Win Source Part Number 084504-TMS320C6203BGNY300
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6203BGNY300 CAD Model

Description

The TMS320C6203BGNY300 is an advanced, high-performance digital signal processor (DSP) from Texas Instruments, belonging to the TMS320C6x DSP family. This integrated circuit is designed to meet the rigorous processing demands of modern digital signal processing applications such as telecommunications, audio processing, industrial control systems, and digital imaging.

Key Features:

  • High-Speed Performance: The TMS320C6203BGNY300 operates at a frequency of up to 300MHz, which allows for high-speed processing capabilities essential for real-time applications.
  • VelociTI Advanced Very Long Instruction Word (VLIW) Architecture: This DSP utilizes Texas Instruments' VelociTI architecture, which enables parallel processing and efficient execution of complex algorithms with reduced power consumption.
  • Large On-Chip Memory: It includes a large on-chip memory system that minimizes the need for external memory components, thus reducing system cost and complexity.
  • Programmable: The device's programmability allows for flexibility in handling various digital signal processing tasks, making it suitable for a wide range of applications.
  • Low Power Consumption: The TMS320C6203BGNY300 is designed with power efficiency in mind, making it ideal for portable and battery-operated devices.
  • High Integration: With integrated peripherals and interfaces, this DSP provides a high level of integration, which simplifies design and can lead to smaller form factor solutions.

Applications:

The TMS320C6203BGNY300 is versatile and can be utilized in various applications. Some of the common applications include:

  • Wireless communication systems such as base stations and cellular handsets
  • Audio and speech processing, including codecs and sound enhancement
  • Medical imaging devices like ultrasound and MRI machines
  • Industrial control systems for automation and process control
  • High-definition video processing and streaming

Overall, the TMS320C6203BGNY300 is a powerful tool for developers requiring a robust, high-speed DSP that can handle complex digital signal processing tasks efficiently and cost-effectively.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $21.8976
NXP / Nexperia
Lowest to $47.9718
NXP / Nexperia
Lowest to $4.8207
NXP / Nexperia
Lowest to $9.3844
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 351 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess