EN
  • EN
  • DE

TMS320C6211BGFNA150

Part No TMS320C6211BGFNA150
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1506
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712650-TMS320C6211BGFNA150
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6211BGFNA150 CAD Model

Description

Texas Instruments TMS320C6211BGFNA150 Digital Signal Processor

The TMS320C6211BGFNA150 is a high-performance, fixed-point digital signal processor (DSP) from the renowned semiconductor manufacturer Texas Instruments (TI). This DSP is part of TI's TMS320C6x DSP family, which is known for its powerful processing capabilities and efficient architecture that is specifically designed to handle complex digital signal processing tasks with ease.

With its advanced Very Long Instruction Word (VLIW) architecture, the TMS320C6211BGFNA150 allows parallel processing and can execute multiple instructions in a single clock cycle. This architecture not only accelerates the performance of algorithms in applications such as multimedia processing, telecommunications, and audio processing but also provides a high level of efficiency in power-sensitive applications.

The TMS320C6211BGFNA150 operates at a core frequency of up to 150MHz and is equipped with 128KB of on-chip RAM, which can be utilized for both program and data storage. This DSP also features a large 256KB on-chip ROM, which is pre-loaded with a variety of software libraries optimized for DSP functions, enabling developers to speed up their design process by using these pre-built routines.

For enhanced performance, the TMS320C6211BGFNA150 includes a variety of peripherals and interfaces, such as a host port interface, a 32-bit external memory interface (EMIF), and two multichannel buffered serial ports (McBSPs). These interfaces facilitate easy integration into a wide range of applications and systems, allowing for flexible and scalable designs.

The device is packaged in a 256-ball Grid Array form factor, which is well-suited for space-constrained applications while providing robust connectivity for complex circuit designs. The TMS320C6211BGFNA150's low-power consumption and high-efficiency operation make it an ideal choice for portable and power-sensitive applications across various industries.

Overall, the TMS320C6211BGFNA150 from Texas Instruments stands out as a powerful solution for designers looking to incorporate advanced digital signal processing capabilities into their products. With its combination of performance, integrated features, and software support, it represents a versatile and reliable choice for a myriad of DSP applications.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.5395 $79.5395
2+ $65.2632 $130.5264
3+ $63.2238 $189.6714
4+ $61.1843 $244.7372
5+ $59.1448 $295.7240
6+ $53.0264 $318.1584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess