EN
  • EN
  • DE

TMS320C6412AZDKA5

Part No TMS320C6412AZDKA5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA / DSP Fixed-Point 32bit 500MHz 4000MIPS 548-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6410/12/13/18
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 548-FBGA, FCBGA
Manufacturer Package 548-FCBGA (23x23)
Win Source Part Number 797309-TMS320C6412AZDKA5
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6412
Introduction Date July 25, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6412AZDKA5 CAD Model

Description

The TMS320C6412AZDKA5 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust processing capabilities and efficiency in handling complex signal processing tasks. This DSP is part of the TMS320C64x series, which is known for its innovative technology and is widely used in telecommunications, industrial, automotive, and consumer electronics applications.

Key Features:

  • High-Performance DSP Core: With a fixed-point architecture, the TMS320C6412AZDKA5 operates at a frequency of up to 600 MHz, delivering up to 4800 MIPS (Million Instructions Per Second), which is ideal for high-speed signal processing applications.
  • Large Integrated Memory: The device includes a 1MB Level 2 (L2) cache, which can be configured as mapped RAM, cache, or a combination of both, providing flexibility and speed in data handling.
  • Advanced Peripherals: It features a range of peripherals including a high-bandwidth Viterbi coprocessor, Turbo Decoder coprocessor, and enhanced Direct Memory Access (EDMA) controller for efficient data movement.
  • Extensive Connectivity: The DSP offers multiple connectivity options such as a 64-bit External Memory Interface (EMIF), two Multichannel Buffered Serial Ports (McBSPs), and a 10/100 Mb/s Ethernet MAC, providing versatile interfacing with external devices.
  • Power Management: It also includes power-saving features that enable dynamic power scaling and idle modes, contributing to reduced power consumption for energy-sensitive applications.

Applications:

The TMS320C6412AZDKA5 is designed for a wide range of applications, including:

  • Wireless infrastructure (base stations, gateways, etc.)
  • Medical imaging systems
  • Professional audio equipment
  • Industrial control systems
  • Video and image processing
  • Test and measurement equipment

With its combination of high-speed processing, large memory capacity, and comprehensive peripheral set, the TMS320C6412AZDKA5 by Texas Instruments is an excellent choice for developers looking to create sophisticated and reliable signal processing solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess