EN
  • EN
  • DE

TNETV2665FIDZWT6

Part No TNETV2665FIDZWT6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DAVINCI DIGITAL MEDIA SYSTEM-ON- / DSP FIXED-POINT 32BIT 720MHZ 5760MIPS 529-PIN FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C642x
Type Fixed Point
Interface EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 600MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Win Source Part Number 797711-TNETV2665FIDZWT6
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2665FIDZWT6 CAD Model

Description

The TNETV2665FIDZWT6 is a cutting-edge semiconductor product designed and manufactured by Texas Instruments, a global leader in analog and digital semiconductor IC design and manufacturing. This product is part of Texas Instruments' extensive portfolio that caters to a wide array of applications, ranging from consumer electronics to industrial systems.

Key Features

  • Advanced Technology: The TNETV2665FIDZWT6 is built on a sophisticated platform that ensures high performance and reliability for demanding applications.
  • High Integration: This component integrates multiple functions and capabilities, reducing the need for additional components and simplifying the design process for engineers.
  • Energy Efficiency: Designed with power conservation in mind, the TNETV2665FIDZWT6 helps to minimize power consumption, making it ideal for energy-sensitive applications.
  • Robust Design: The product is engineered to withstand harsh conditions and is suitable for use in environments that require durable and long-lasting components.

Applications

The versatility of the TNETV2665FIDZWT6 allows it to be employed in a diverse range of applications. It is particularly well-suited for:

  • Networking equipment
  • Telecommunications infrastructure
  • High-speed data processing systems
  • Advanced consumer electronics

Quality and Support

Texas Instruments is committed to delivering high-quality products and the TNETV2665FIDZWT6 is no exception. Customers can expect comprehensive technical support and documentation, ensuring a smooth integration of the product into their solutions. Additionally, TI provides robust development tools and resources to facilitate design and accelerate time-to-market for products incorporating the TNETV2665FIDZWT6.

Environmental Compliance

The TNETV2665FIDZWT6 is produced with environmental responsibility in mind. It complies with various international standards for environmental safety and hazardous materials, ensuring that it meets the requirements for eco-friendly electronics.

You May Also Be Interested in

Texas Instruments
IC
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess