EN
  • EN
  • DE

TMS320C6415TBCLZ7

Part No TMS320C6415TBCLZ7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 532FCCSP / DSP Fixed-Point 32bit 720MHz 5760MIPS 532-Pin FC/CSP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414T/15T/16T
Packaging Tube
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 532-BFBGA, FCCSP
Manufacturer Package 532-FC/CSP (23x23)
Win Source Part Number 797317-TMS320C6415TBCLZ7
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6415T
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6415TBCLZ7 CAD Model

Description

The TMS320C6415TBCLZ7 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its robust processing capabilities and efficiency in handling complex numerical operations. This DSP is part of the TMS320C64x series, which is designed to meet the intense processing demands of modern telecommunications, multimedia, and industrial applications.

Key Features

  • High-Speed Performance: With a core clock speed reaching up to 1GHz, this DSP can execute up to 8000 million instructions per second (MIPS), making it ideal for high-throughput applications.
  • Advanced Very Long Instruction Word (VLIW) Architecture: This feature enables the parallel execution of instructions, significantly boosting the processing power and efficiency of the DSP.
  • Large On-Chip Memory: Equipped with a large Level 1 (L1) cache and a Level 2 (L2) cache that can be configured as either cache or memory, the TMS320C6415TBCLZ7 ensures fast data access and efficient task management.
  • Integrated Peripherals: The DSP includes a variety of peripherals such as a high-speed Direct Memory Access (DMA) controller, timers, and serial ports for enhanced connectivity and functionality.
  • Scalable Platform: The TMS320C6415TBCLZ7 is designed to be a scalable solution, allowing for seamless integration into a range of products and systems.

Applications

The versatility of the TMS320C6415TBCLZ7 makes it suitable for a wide array of applications, including:

  • Telecommunications infrastructure such as base stations and network switches
  • High-definition video and audio processing
  • Medical imaging systems
  • Industrial control systems
  • Instrumentation and test equipment

Reliability and Support

Texas Instruments provides extensive support for the TMS320C6415TBCLZ7, including detailed documentation, software libraries, and development tools. Furthermore, TI's commitment to quality ensures that this DSP is reliable for critical applications where consistent performance is paramount.

Whether you're developing advanced communication systems or high-end audio and video processing equipment, the TMS320C6415TBCLZ7 offers a powerful solution that can meet and exceed the rigorous demands of your applications.

You May Also Be Interested in

NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $205.5971 $205.5971
2+ $184.3284 $368.6568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 222 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess