EN
  • EN
  • DE

TMS320C6416TZLZ7

Part No TMS320C6416TZLZ7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 32-BIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 373743-TMS320C6416TZLZ7
Ultra Librarian 3D Model Ultra Librarian TMS320C6416TZLZ7 CAD Model

Description

Product Overview: TMS320C6416TZLZ7 - Texas Instruments

The TMS320C6416TZLZ7 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous processing demands of modern communication infrastructures. This DSP is part of the TMS320C64x series, which is renowned for its efficient performance and low power consumption. The TMS320C6416TZLZ7 is an ideal choice for applications requiring intensive signal processing capabilities such as wireless communication, telecommunications, audio processing, and industrial control systems.

Key Features:

  • High-Performance DSP Core: The device is built around a powerful DSP core that can run at a clock speed of up to 1GHz, delivering up to 8000 MIPS (Million Instructions Per Second). This ensures swift data processing and real-time performance for complex algorithms.
  • Large On-Chip Memory: It includes a large on-chip memory, which comprises 1MB of Level 2 (L2) cache that can be configured as mapped RAM or cache and 64KB of Level 1 (L1) program and data cache, facilitating high-speed data access and processing.
  • Advanced Peripherals: The DSP comes equipped with a range of peripherals including a high-speed Viterbi coprocessor, Turbo Decoder coprocessor, and multiple high-bandwidth communication ports. These peripherals enhance the functionality and flexibility of the DSP for various applications.
  • Scalable Architecture: The scalable VelociTI.2 architecture of the TMS320C6416TZLZ7 allows for parallel processing, which is crucial for multitasking and handling multiple data streams concurrently.
  • Power Efficiency: It is designed with power efficiency in mind, featuring several power-saving modes that help reduce overall power consumption when the DSP is idle or performing less intensive tasks.

Applications:

The TMS320C6416TZLZ7 is versatile and can be used in a variety of applications, including but not limited to:

  • Wireless base stations and infrastructure
  • Telecommunication equipment
  • Professional audio equipment
  • Medical imaging systems
  • Industrial control and automation systems

With its robust processing capabilities and efficient architecture, the TMS320C6416TZLZ7 from Texas Instruments stands out as a sophisticated DSP solution for developers and engineers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $194.7762 $194.7762
2+ $174.6269 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess