EN
  • EN
  • DE

TMS320C6418GTSA500

Part No TMS320C6418GTSA500
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 288-FCBGA / DSP Fixed-Point 32bit 500MHz 4000MIPS 288-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6410/12/13/18
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 544kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 288-BBGA, FCBGA
Manufacturer Package 288-FCBGA (23x23)
Win Source Part Number 797324-TMS320C6418GTSA500
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6418
Introduction Date August 01, 2004
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6418GTSA500 CAD Model

Description

The TMS320C6418GTSA500 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its powerful processing capabilities and efficiency. This DSP is part of the TMS320C64x family, which is well-known for its use in applications requiring intensive signal processing tasks such as multimedia, telecommunications, audio processing, and industrial control systems.

Key Features:

  • High-Performance Processing: With a core frequency of up to 500MHz, the TMS320C6418GTSA500 can execute up to 4000 MIPS (Million Instructions Per Second), making it suitable for high-speed signal processing tasks.
  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: This architecture allows the processor to perform multiple operations in a single clock cycle, enhancing its throughput and computational efficiency.
  • Large On-Chip Memory: The device includes a 1MB Level 2 (L2) cache which can be configured as mapped RAM, cache, or a combination of both, providing flexibility and fast access to frequently used data.
  • Robust Peripheral Set: It features a rich set of peripherals including multiple multichannel buffered serial ports (McBSPs), Host-Port Interface (HPI), and a 10/100 Mb/s Ethernet MAC, ensuring easy integration with a variety of systems and networks.
  • High-Quality Digital Media Processing: It is capable of handling complex algorithms for video and audio processing, making it ideal for multimedia applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320C6418GTSA500 is suitable for applications where power conservation is crucial.

Applications:

The TMS320C6418GTSA500 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Wireless and Wired Communications
  • Audio and Speech Processing
  • Video and Image Processing
  • Medical Imaging
  • Industrial Control Systems

With its combination of speed, power efficiency, and processing power, the TMS320C6418GTSA500 from Texas Instruments is an excellent choice for developers looking to create sophisticated signal processing systems that require reliable and high-performance DSPs.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.8438
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844
NXP / Nexperia
Lowest to $6.9789

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess