EN
  • EN
  • DE
  • IT

TMS320C6418ZTSA500

Part No TMS320C6418ZTSA500
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 288-FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 544kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 105°C (TC)
Mounting SMD (SMT)
Case / Package 288-FCBGA (23x23)
Win Source Part Number 081240-TMS320C6418ZTSA500
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6418ZTSA500 CAD Model

Description

The TMS320C6418ZTSA500 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing capabilities and versatility. This product is part of the TMS320C64x family, which is known for its fixed-point DSPs that deliver high-speed and low-power consumption. The TMS320C6418ZTSA500 is designed to meet the rigorous demands of applications in telecommunications, audio processing, industrial control, and more.

Key Features:

  • Clock Speed: The TMS320C6418ZTSA500 operates at a clock speed of 500MHz, enabling rapid data processing and real-time performance.
  • Architecture: It features a VelociTI.2™ extended VLIW (Very Long Instruction Word) C64x+™ DSP core, which allows for parallel processing and efficient execution of instructions.
  • Memory: The device comes with a large on-chip memory, including 1MB of Level 2 (L2) cache, which can be configured as mapped RAM or cache to enhance performance.
  • Bus Interface: A high-bandwidth Viterbi & Turbo coprocessor (VCP2) and a Turbo Decoder Coprocessor (TCP2) are included to support complex algorithms in communications.
  • Peripherals: The DSP is equipped with a variety of peripherals, such as a 10/100 Mb/s Ethernet MAC (EMAC), which supports IEEE 802.3 standards, and a Management Data Input/Output (MDIO) module.
  • Power Management: TI's advanced power management techniques are implemented to reduce power consumption during idle or less intensive processing periods.

Applications:

The TMS320C6418ZTSA500 is ideal for a wide range of applications. In the telecommunications sector, it can be used for infrastructure equipment, such as baseband processing for wireless base stations. For audio processing, it can handle tasks such as echo cancellation and audio encoding/decoding. Additionally, its robust processing capabilities make it suitable for industrial control systems, medical imaging, and other high-performance embedded applications.

Conclusion:

With its advanced architecture, high-speed processing, and comprehensive set of features, the TMS320C6418ZTSA500 is a powerful solution for developers and engineers looking to create sophisticated systems requiring real-time signal processing. Texas Instruments continues to provide innovative DSP solutions that push the boundaries of performance and efficiency.

You May Also Be Interested in

NXP / Nexperia
Lowest to $4.8207
NXP / Nexperia
Lowest to $9.3844
NXP / Nexperia
Lowest to $47.9718
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.7376 $85.7376
2+ $83.0583 $166.1166
3+ $80.3790 $241.1370
4+ $77.6997 $310.7988
5+ $69.6618 $348.3090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess