EN
  • EN
  • DE

TMS320C6424ZDUQ6

Part No TMS320C6424ZDUQ6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320C6424 Fixed-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C642x
Packaging Tray
Type Fixed Point
Interface EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 600MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 376-BBGA Exposed Pad
Manufacturer Package 376-BGA (23x23)
Win Source Part Number 1271109-TMS320C6424ZDUQ6
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6424
Introduction Date March 01, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6424ZDUQ6 CAD Model

Description

The TMS320C6424ZDUQ6 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and efficiency. This DSP is part of the TMS320C64x series, which is designed to meet the rigorous demands of high-speed signal processing applications in telecommunications, industrial, automotive, and consumer electronics markets.

Key Features

  • High-Performance Processing: With a core that can run at speeds of up to 1 GHz, the TMS320C6424ZDUQ6 is capable of delivering up to 8000 MIPS (Million Instructions Per Second), making it an ideal choice for intensive signal processing tasks.
  • Advanced Architecture: The device features a modified Harvard architecture, which allows separate paths for instructions and data, providing a high degree of parallelism and performance. It includes a VLIW (Very Long Instruction Word) architecture that enables multiple operations to be performed in a single clock cycle.
  • Embedded Memory: The DSP comes equipped with integrated memory, including a large Level 1 and Level 2 cache, which minimizes the need for external memory and thereby reduces system latency and power consumption.
  • Rich Peripheral Set: A variety of integrated peripherals enhance the functionality of the DSP, including multiple serial ports, timers, and direct memory access (DMA) controllers that facilitate efficient data movement.

Applications

The TMS320C6424ZDUQ6 is designed to handle complex algorithms and processing tasks, making it suitable for a range of applications, such as:

  • Wireless communication infrastructure
  • Audio and video processing
  • Medical imaging systems
  • Industrial control systems

Reliability and Support

As with all Texas Instruments products, the TMS320C6424ZDUQ6 is built with reliability in mind. The company offers comprehensive technical support and documentation, ensuring that designers can take full advantage of the DSP's capabilities. Additionally, the device is supported by Texas Instruments' extensive software development tools, which include compilers, debuggers, and performance analyzers to streamline the development process.

Whether you're developing the next generation of audio processing systems or pushing the boundaries of wireless communication technology, the TMS320C6424ZDUQ6 provides the performance and features necessary to create cutting-edge products.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess