EN
  • EN
  • DE

TMS320C6424ZWTQ6

Part No TMS320C6424ZWTQ6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 361-NFBGA / DSP Fixed-Point 32bit 600MHz 4800MIPS Automotive 361-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C642x
Packaging Tray
Type Fixed Point
Interface EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 600MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 797331-TMS320C6424ZWTQ6
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6424
Introduction Date February 01, 2009
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6424ZWTQ6 CAD Model

Description

The TMS320C6424ZWTQ6 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the demanding requirements of high-speed signal processing applications. This processor is part of the TMS320C64x+ series, which is renowned for its ability to handle complex algorithms and intensive computational tasks with ease.

Key Features:

  • High-Performance Processing: With a core frequency that can reach up to 1 GHz, the TMS320C6424ZWTQ6 is capable of delivering up to 8000 MIPS (Million Instructions per Second), making it ideal for applications that require high-speed data processing.
  • Advanced Architecture: The device features the innovative VelociTI.2™ architecture, which extends the original VelociTI™ VLIW architecture of previous generation DSPs. This enhancement allows for increased parallelism and performance.
  • Integrated Memory: It comes with integrated memory, including a 1MB level 2 cache that can be configured as mapped RAM, cache, or a combination of both, providing flexibility and reducing the need for external memory components.
  • Robust Multimedia Support: The DSP is equipped with a rich set of peripherals and interfaces, including a DDR2 memory interface, an Ethernet MAC, and a host of serial and parallel interfaces, making it suitable for multimedia processing and networking applications.
  • Low Power Consumption: Despite its high performance, the TMS320C6424ZWTQ6 is designed for efficiency, featuring several power-saving modes to reduce power consumption during idle or low-processing periods.

Applications:

The TMS320C6424ZWTQ6 is versatile and can be used in a variety of applications, such as:

  • Telecommunications infrastructure
  • Wireless base stations
  • Medical imaging systems
  • Digital media servers
  • Industrial control systems

Conclusion:

The Texas Instruments TMS320C6424ZWTQ6 DSP is a powerful processor that offers a balance of high-speed processing capabilities, integrated memory, and power efficiency. It is an ideal choice for developers looking to create advanced digital signal processing systems that require robust performance and versatility.

You May Also Be Interested in

Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.7730 $67.7730
2+ $55.6087 $111.2174
3+ $53.8709 $161.6127
4+ $52.1331 $208.5324
5+ $50.3954 $251.9770
7+ $45.1820 $316.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 904 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess