EN
  • EN
  • DE

TMS320C6452ZUT9

Part No TMS320C6452ZUT9
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 529-FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 900MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 1.375MB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 529-FCBGA (19x19)
Win Source Part Number 144091-TMS320C6452ZUT9
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6452ZUT9 CAD Model

Description

The TMS320C6452ZUT9 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing capabilities and flexibility. This DSP is part of the TMS320C64x+™ series and is designed to meet the rigorous demands of high-speed signal processing applications in telecommunications, industrial, medical, and multimedia markets.

Key Features:

  • High-Performance Signal Processing: The TMS320C6452ZUT9 operates at a core frequency of up to 900 MHz, providing the computational power needed for complex algorithms and signal processing tasks.
  • Dual-Core Architecture: It features a dual-core architecture, with each core having its own L1 and L2 memory, enabling parallel processing and enhanced system throughput.
  • Large On-Chip Memory: The DSP includes 1MB of L2 cache, which can be configured as mapped RAM or cache, and 64KB of L1P program and 64KB of L1D data cache, offering fast access to critical data and instructions.
  • Advanced Peripherals: Equipped with a range of peripherals including Ethernet MACs, high-speed serial ports, and PCI-Express interfaces, the TMS320C6452ZUT9 can easily interface with a variety of external devices and networks.
  • Robust Security: Security features such as secure boot and a cryptographic accelerator are integrated to ensure data protection and secure communications.
  • Power Efficiency: TI's power-saving techniques are embedded, providing a balance between high performance and low power consumption, critical for embedded applications.

Applications:

The versatility of the TMS320C6452ZUT9 makes it suitable for a wide range of applications, including but not limited to:

  • Wireless infrastructure (base stations, network processors)
  • Medical imaging systems
  • Industrial control and automation
  • Audio and video processing
  • Test and measurement equipment

With its robust processing capabilities and extensive feature set, the TMS320C6452ZUT9 DSP from Texas Instruments is an ideal choice for developers looking to push the boundaries of digital signal processing and achieve new levels of performance in their products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $345.7514 $345.7514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 237 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess