EN
  • EN
  • DE

TMS320C645SPLBCTZ

Part No TMS320C645SPLBCTZ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT 697FCBGA / DSP Fixed-Point 32bit 1GHz 8000MIPS 697-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C645x
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McBSP, PCI, UTOPIA
Clock Rate 1GHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 2.1MB
Voltage - I/O 1.2V,1.25V,1.5V,1.8V,3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 697-BFBGA, FCBGA
Manufacturer Package 697-FCBGA (24x24)
Win Source Part Number 797340-TMS320C645SPLBCTZ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C645SPLBCTZ
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C645SPLBCTZ CAD Model

Description

Product Overview: TMS320C645SPLBCTZ

The TMS320C645SPLBCTZ is a high-performance digital signal processor (DSP) from the renowned semiconductor manufacturer, Texas Instruments. This product is part of TI's TMS320C64x series, which is known for its powerful processing capabilities and is widely used in a variety of applications such as audio processing, telecommunications, industrial control, and more.

Key Features:

  • High-Performance DSP: Equipped with advanced digital signal processing capabilities, this DSP is capable of executing high-level mathematical functions at impressive speeds, making it ideal for real-time applications.
  • Optimized Architecture: The TMS320C645SPLBCTZ features a fixed-point architecture that is optimized for low-power consumption while maintaining high computational throughput.
  • Large Memory: This DSP comes with ample on-chip memory, allowing for efficient data handling and storage without the need for frequent external memory access.
  • High-Speed Interfaces: The device includes a range of high-speed interfaces for seamless connectivity with other devices, ensuring quick data transfer and communication.
  • Robust Instruction Set: A comprehensive instruction set supports complex algorithms and processing tasks, enabling the development of sophisticated applications.

Applications:

The versatile nature of the TMS320C645SPLBCTZ DSP allows it to be used in various applications, including:

  • Professional and consumer audio equipment
  • Telecommunication infrastructure
  • Automotive infotainment and driver assistance systems
  • Medical imaging devices
  • Industrial control systems

Quality and Reliability:

As with all Texas Instruments products, the TMS320C645SPLBCTZ is manufactured to the highest quality standards. It is designed for long-term reliability and stable operation in a wide range of environmental conditions, making it a trusted choice for critical applications where performance and durability are paramount.

For developers and engineers looking for a powerful DSP solution, the TMS320C645SPLBCTZ from Texas Instruments offers an exceptional balance of performance, power efficiency, and versatility, backed by TI's commitment to innovation and quality.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess