EN
  • EN
  • DE

TMS320C6474FCUNA

Part No TMS320C6474FCUNA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP MULTICORE 561CSP / DSP 32bit 1GHz 8000MIPS 561-Pin FC/CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C647x
Packaging Tray
Type Fixed Point
Interface Ethernet MAC, I2C, McBSP
Clock Rate 1GHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 3.168MB
Voltage - I/O 1.1V, 1.8V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 561-BFBGA, FCCSPBGA
Manufacturer Package 561-FC/CSP (23x23)
Win Source Part Number 797344-TMS320C6474FCUNA
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6474FCUNA
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6474FCUNA CAD Model

Description

The TMS320C6474FCUNA is a high-performance multicore digital signal processor (DSP) from Texas Instruments (TI), designed to meet the demanding requirements of high-throughput, real-time processing applications. This device is part of the TMS320C6000 DSP platform, which is renowned for its efficient performance and low-power consumption.

Key Features

  • Multiple Cores: The TMS320C6474 integrates three C64x+ DSP cores, each running at up to 1GHz, providing a combined performance of up to 6000 MIPS (Million Instructions Per Second).
  • Advanced Memory Architecture: It comes with a robust memory architecture that includes 512KB of L2 cache per core and a shared 3MB L3 cache, enhancing data throughput and system performance.
  • High-Speed Interfaces: The DSP is equipped with a variety of high-speed interfaces, including Gigabit Ethernet, PCI-Express, and Serial RapidIO, for seamless data transfer and communication with other devices.
  • Low-Power Consumption: Despite its high performance, the TMS320C6474FCUNA is designed for energy efficiency, featuring multiple power-down modes and dynamic power scaling.
  • Software Support: TI provides comprehensive software support, including optimized DSP libraries and development tools, to accelerate application development and time-to-market.

Applications

The versatile TMS320C6474FCUNA is ideal for a wide range of applications:

  • Telecommunications infrastructure, such as base stations and media gateways
  • Medical imaging systems, including MRI and CT scanners
  • High-definition video and audio processing
  • Industrial automation and control systems
  • Test and measurement equipment
  • Military and aerospace applications

Quality and Reliability

As with all Texas Instruments products, the TMS320C6474FCUNA is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding environments. TI's commitment to quality makes this DSP an excellent choice for critical systems where failure is not an option.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $339.1740 $339.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess