EN
  • EN
  • DE

TMS320C6671ACYP

Part No TMS320C6671ACYP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 841FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C66x
Package Tube
Product Status Active
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, PCIe, I2C, SPI, SRIO, UART
Clock Rate 1GHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 4.56MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 841-BFBGA, FCBGA
Supplier Device Package 841-FCBGA (24x24)
Base Product Number TMS320
Standard Package 44 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B7
HTSUS 8542.31.0001
Win Source Part Number 900458-TMS320C6671ACYP
Ultra Librarian 3D Model Ultra Librarian TMS320C6671ACYP CAD Model

Description

The Texas Instruments TMS320C6671ACYP is a high-performance multicore digital signal processor (DSP) designed to meet the intense processing demands of modern embedded applications. As part of the TMS320C66x family of DSPs, the TMS320C6671ACYP is built on TI's KeyStone multicore architecture, which integrates several core innovations to provide significant improvements in performance and power efficiency.

Key Features:

  • Advanced Multicore Processor: This product features a fixed and floating-point DSP core that operates at a frequency of up to 1.25 GHz, delivering up to 10 GHz of raw DSP processing power.
  • Integrated Memory: The TMS320C6671ACYP comes with integrated memory controllers for enhanced performance, including support for DDR3 memory, ensuring high-speed data access and storage.
  • High-Performance Computing: With its multicore architecture, this DSP is capable of handling complex algorithms and high-level computing tasks, making it ideal for applications in wireless infrastructure, mission-critical, test and automation, medical imaging, and high-end imaging.
  • Robust Connectivity: The device includes a rich set of peripherals, such as PCIe, Gigabit Ethernet, and Serial RapidIO, offering versatile connectivity options for system integration.
  • Energy Efficiency: The TMS320C6671ACYP is designed to maximize performance per watt, reducing the overall power consumption for energy-sensitive applications.
  • Scalability: The scalability of the KeyStone architecture allows for efficient use of processing resources, enabling designers to scale their solutions to meet varying performance needs.

Applications:

The versatility of the TMS320C6671ACYP makes it suitable for a wide range of applications, including:

  • Wireless infrastructure (e.g., baseband processing, radio network controllers)
  • High-performance computing tasks in mission-critical systems
  • Medical imaging equipment (e.g., MRI, CT scanners)
  • Test and automation for industrial environments
  • High-end imaging and video processing

With its combination of processing power, connectivity, and energy efficiency, the Texas Instruments TMS320C6671ACYP is an excellent choice for developers looking to push the boundaries of embedded system capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.7127 $73.7127
2+ $60.4823 $120.9646
3+ $58.5922 $175.7766
4+ $56.7021 $226.8084
5+ $54.8121 $274.0605
7+ $49.1418 $343.9926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess