EN
  • EN
  • DE

ADR02BRZ

Part No ADR02BRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.06%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Voltage - Input 7 V to 36 V
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1015227-ADR02BRZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR02BRZ CAD Model

Description

The ADR02BRZ is a high-precision, low-power voltage reference from Analog Devices Inc., designed for space-critical and power-sensitive applications. This compact component offers a stable and accurate reference voltage, making it an ideal choice for precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • High Accuracy: The ADR02BRZ boasts an impressive initial accuracy of ±0.1% and offers excellent stability over time and temperature variations, ensuring reliable performance in demanding conditions.
  • Low Power Consumption: With a quiescent current of only 400 µA (maximum), this voltage reference minimizes power usage, which is crucial for battery-powered and energy-efficient devices.
  • Wide Operating Temperature Range: It operates over a broad temperature range from -40°C to +125°C, catering to a variety of environmental conditions.
  • Output Voltage: The device provides a fixed output voltage of 5.0 V, suitable for a wide range of applications.
  • Package: The ADR02BRZ comes in a small 8-lead SOIC package, which is highly beneficial for applications with limited board space.

Applications

The versatility of the ADR02BRZ makes it an excellent choice for a multitude of applications that require a precise and stable voltage reference, such as:

  • Precision data acquisition systems
  • Battery-powered and portable devices
  • Industrial and process control instrumentation
  • Automotive electronics
  • Medical and healthcare equipment

Technical Specifications

Parameter Value
Initial Accuracy ±0.1%
Temperature Coefficient 10 ppm/°C (max)
Quiescent Current 400 µA (max)
Output Voltage 5.0 V
Package Type 8-lead SOIC
Operating Temperature Range -40°C to +125°C

For engineers and designers looking for a reliable voltage reference, the ADR02BRZ from Analog Devices Inc. offers a combination of precision, low power, and compact form factor that is hard to match.

You May Also Be Interested in

Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3584 $56.7920
11+ $9.3197 $102.5167
17+ $9.0285 $153.4845
23+ $8.7372 $200.9556
30+ $8.4460 $253.3800
40+ $7.5723 $302.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess