EN
  • EN
  • DE

TMS320C6701GJC150

Part No TMS320C6701GJC150
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FLOATING-POINT DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C67x
Packaging Tray
Type Floating Point
Interface Host Interface, McBSP
Clock Rate 150MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 352-BBGA, FCCSPBGA
Manufacturer Package 352-FC/CSP (35x35)
Win Source Part Number 1271130-TMS320C6701GJC150
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6701
Introduction Date May 01, 1998
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6701GJC150 CAD Model

Description

The TMS320C6701GJC150 is a high-performance floating-point digital signal processor (DSP) developed by Texas Instruments (TI). It is part of the TMS320C67xx series, which is known for its advanced features and capabilities that cater to a wide range of applications such as telecommunications, industrial control, digital imaging, and audio processing.

Key Features

  • High-Speed Performance: The TMS320C6701GJC150 operates at a frequency of 150 MHz, delivering up to 900 million floating-point operations per second (MFLOPS). This makes it an ideal choice for compute-intensive applications that require high-speed data processing.
  • Advanced Architecture: It features a VLIW (Very Long Instruction Word) architecture, which allows multiple operations to be performed in parallel, significantly improving processing efficiency and throughput.
  • Large On-Chip Memory: The DSP includes a large on-chip memory, comprising 8KB of RAM and 128KB of ROM, enabling efficient program execution and data storage without the need for external memory resources.
  • Integrated Peripherals: The device is equipped with a variety of integrated peripherals, including a host port interface, a 32-bit external memory interface (EMIF), and two multichannel buffered serial ports (McBSPs), which provide flexible connectivity options.
  • Scalable and Flexible: The scalable architecture of the TMS320C6701GJC150 allows designers to easily adapt the DSP for different performance levels and applications, ensuring a future-proof solution that can evolve with technological advancements.

Applications

The versatility of the TMS320C6701GJC150 DSP makes it suitable for a variety of high-performance applications, including:

  • Wireless and Wired Communications
  • Medical Imaging Systems
  • Professional Audio Equipment
  • Industrial Control Systems
  • Digital Signal Processing

Reliability and Support

Texas Instruments is renowned for its commitment to quality and reliability, and the TMS320C6701GJC150 is no exception. Customers can expect robust performance and dedicated support, including comprehensive technical documentation, development tools, and software libraries to accelerate the design process and product deployment.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess