EN
  • EN
  • DE

TMS320C6746EZWT3

Part No TMS320C6746EZWT3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed- and Floating-Point DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, McBSP, SPI, UART, USB
Clock Rate 456MHz
Non-Volatile Memory ROM (1.088 MB)
On-Chip RAM 488kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 1271154-TMS320C6746EZWT3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6746
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6746EZWT3 CAD Model

Description

The TMS320C6746EZWT3 is a high-performance, low-power digital signal processor (DSP) from Texas Instruments (TI), designed for a broad range of applications. This advanced DSP is part of the TMS320C6000 DSP family, which is renowned for its efficient processing capabilities and is widely used in industrial, automotive, audio, and communication systems.

Key Features:

  • High-Performance Processing: With a fixed-and-floating-point architecture, the TMS320C6746EZWT3 DSP delivers up to 2700 MIPS (Million Instructions Per Second) at a clock rate of 375 MHz, providing robust computational power for complex algorithms and signal processing tasks.
  • Integrated Memory: The device includes a variety of memory options with 128K bytes of RAM, 64K bytes of L1P program cache, and 256K bytes of L2 cache, ensuring efficient data management and high-speed access for real-time processing.
  • Rich Peripherals: A comprehensive set of peripherals is integrated into the chip, including a 10/100 Mb/s Ethernet MAC, a USB 2.0 interface, I2C, SPI, and UART interfaces, which enable connectivity with a range of external devices and networks.
  • Low Power Consumption: The TMS320C6746EZWT3 is designed for power-sensitive applications, featuring multiple power-saving modes and a sophisticated power management system that helps to minimize energy usage without compromising performance.
  • Software Support: TI provides an extensive software ecosystem, including the Code Composer Studio integrated development environment (IDE), DSP/BIOS, optimized DSP libraries, and support for third-party software, which accelerates development and reduces time-to-market.

Applications:

The versatility of the TMS320C6746EZWT3 DSP allows it to be used in a wide range of applications, such as:

  • Industrial control and automation systems
  • Automotive infotainment and driver assistance systems
  • Professional audio equipment
  • Telecommunications infrastructure
  • Medical imaging and diagnostics

With its combination of performance, integrated features, and support for a wide range of applications, the TMS320C6746EZWT3 from Texas Instruments is a powerful solution for designers looking to create advanced digital systems with demanding signal processing requirements.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1885 $56.7540
9+ $11.6418 $104.7762
14+ $11.2780 $157.8920
19+ $10.9142 $207.3698
24+ $10.5504 $253.2096
32+ $9.4590 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess