EN
  • EN
  • DE

TMS320C6424ZWT4

Part No TMS320C6424ZWT4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320C6424 Fixed-Point Digital Signal Processor | IC FIXED-POINT DSP 361-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 400MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package 361-LFBGA
Supplier Device Package 361-NFBGA (16x16)
Family Part Number TMS320C6424
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1271110-TMS320C6424ZWT4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6424ZWT4 CAD Model

Description

The Texas Instruments TMS320C6424ZWT4 is a high-performance digital signal processor (DSP) from the TMS320C64x+™ series, designed for applications that demand efficient, high-speed digital data processing. This DSP is particularly suited for telecommunications, industrial control, audio and voice processing, medical imaging, and consumer electronics, where its advanced features enable complex signal manipulation and processing tasks.

Key Features:

  • Core Performance: The TMS320C6424ZWT4 operates at a core frequency of up to 1 GHz, delivering up to 8000 MIPS (Million Instructions Per Second), which allows for rapid processing and real-time operations.
  • Memory: It is equipped with a robust internal memory architecture that includes a 1MB Level 2 cache, which can be configured as mapped RAM, cache, or a combination of both.
  • Bus Architecture: The high-bandwidth multi-layered bus architecture provides separate 32-bit buses for data and instructions, facilitating efficient data flow and reducing bottlenecks.
  • Integrated Peripherals: A variety of integrated peripherals are available, including a high-speed DDR2 memory interface, Ethernet MAC, host-port interface, and multiple serial and parallel interfaces for expanded connectivity.
  • High-Precision Arithmetic: The device features a VelociTI.2™ extension to the VLIW architecture, which enables high-precision arithmetic and advanced signal processing capabilities.
  • Power Efficiency: Designed with power efficiency in mind, the TMS320C6424ZWT4 offers multiple power-down modes to reduce power consumption during idle periods.

Applications:

The versatility of the TMS320C6424ZWT4 DSP allows it to be used in a wide range of applications, such as:

  • Wireless and Wired Communications Infrastructure
  • Audio and Speech Processing
  • Medical Imaging Systems
  • Industrial Control Systems
  • High-end Consumer Electronics

With its advanced architecture, the TMS320C6424ZWT4 from Texas Instruments provides a scalable solution for designers looking to integrate high-speed DSP capabilities into their products, ensuring efficient operation and a path for future enhancements and upgrades.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.3821 $58.3821
3+ $47.9033 $143.7099
4+ $46.4063 $185.6252
5+ $44.9094 $224.5470
6+ $43.4124 $260.4744
8+ $38.9214 $311.3712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess