EN
  • EN
  • DE

TMS320C6748BZCEA3

Part No TMS320C6748BZCEA3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 361NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed/Floating Point
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 105°C (TJ)
Mounting SMD (SMT)
Case / Package 361-NFBGA (13x13)
Win Source Part Number 123303-TMS320C6748BZCEA3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6748BZCEA3 CAD Model

Description

The TMS320C6748BZCEA3 is a high-performance, low-power applications processor from Texas Instruments, designed to meet the intense processing needs of modern embedded audio and industrial applications. This device is part of the TMS320C674x DSP family, which is known for its optimal blend of the real-time signal processing capabilities of a digital signal processor (DSP) and the functionality of a microcontroller (MCU).

Key Features

  • Processing Core: The core of TMS320C6748BZCEA3 operates at a frequency of up to 456 MHz, delivering up to 3656 MIPS (Million Instructions Per Second), which allows for efficient handling of both signal processing and control tasks.
  • Memory: It boasts an integrated memory controller with support for 16-bit or 32-bit DDR2, DDR3, mDDR (mobile DDR), and 16-bit SDRAM, providing flexible memory options to designers.
  • Rich Peripherals: This processor includes a variety of peripherals such as USB 2.0 with PHY, 10/100 Mbps Ethernet MAC (EMAC) with MDIO interface, I2C, McASP (Multichannel Audio Serial Port), SPI, and 64 general-purpose I/O (GPIO) pins for versatile connectivity and functionality.
  • Enhanced Imaging Capabilities: The TMS320C6748BZCEA3 integrates a programmable high-definition video image co-processor that allows for enhanced imaging capabilities, making it suitable for video analytics and image processing tasks.
  • Low-Power Consumption: Designed with power efficiency in mind, this processor features multiple power-down modes and dynamic power scaling, which helps to minimize power consumption during operation.

Applications

The TMS320C6748BZCEA3 is ideal for a wide range of applications, including:

  • Professional audio equipment
  • Industrial control and automation systems
  • Medical imaging devices
  • Test and measurement equipment
  • Communication infrastructure

Development Support

Developers can leverage Texas Instruments' comprehensive software and hardware tools ecosystem for the TMS320C6748BZCEA3, which includes development kits, reference designs, software libraries, and application notes to expedite the design process and reduce time to market.

You May Also Be Interested in

Texas Instruments
IC
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess