EN
  • EN
  • DE

TMS320DM640AZNZA4

Part No TMS320DM640AZNZA4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 105°C (TC)
Mounting SMD (SMT)
Case / Package 548-FCBGA (27x27)
Win Source Part Number 055273-TMS320DM640AZNZA4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM640AZNZA4 CAD Model

Description

Introducing the TMS320DM640AZNZA4 from Texas Instruments

The TMS320DM640AZNZA4 is a high-performance digital signal processor (DSP) from the renowned Texas Instruments TMS320 series. This advanced DSP is designed to cater to the demanding needs of multimedia and communication applications, offering an optimal blend of processing power, efficiency, and versatility.

At the heart of the TMS320DM640AZNZA4 is a powerful core that can execute up to 4000 MIPS (Million Instructions Per Second) at a clock speed of 500 MHz. This impressive processing capability makes it ideal for complex algorithms and high-speed data processing tasks. The DSP is built on a 0.09µm process technology, ensuring low power consumption while maintaining high performance.

The device features a rich set of peripherals and interfaces, including a flexible EDMA controller, multiple serial ports, and a host port interface. This allows for easy integration into a wide range of systems and applications. Additionally, it supports various external memory interfaces, including SDRAM, SRAM, and Flash, providing designers with the flexibility to choose the best memory solution for their specific requirements.

With its integrated video port interface, the TMS320DM640AZNZA4 is particularly well-suited for video processing applications. It can handle complex video encoding and decoding tasks, making it an excellent choice for surveillance systems, digital media players, and video conferencing solutions.

Developers will appreciate the extensive support and tools provided by Texas Instruments for the TMS320DM640AZNZA4, including comprehensive documentation, development kits, and software libraries. These resources significantly reduce development time and help ensure that projects are completed efficiently and successfully.

In summary, the TMS320DM640AZNZA4 is a feature-rich DSP that delivers exceptional performance for a variety of high-end applications. Its combination of processing power, integration capabilities, and support infrastructure make it a go-to solution for engineers and developers looking to create sophisticated and reliable products.

Whether you are working on audio processing, advanced communications, or real-time video applications, the TMS320DM640AZNZA4 provides the performance and functionality needed to achieve outstanding results.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 361NFBGA
Lowest to $89.3206
Analog Devices Inc.
ADSP-21584 450 MHZ PROCESSOR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARC 266MHZ LP 196CSBGA
Lowest to $129.0725
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
DSP Fixed-Point 16-Bit 40MHz 40MIPS 100-Pin LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess