EN
  • EN
  • DE

AD21584WCBCZ4A12

Part No AD21584WCBCZ4A12
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description ADSP-21584 450 MHZ PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Type Fixed/Floating Point
Interface CAN, DDR2, DDR3, EBI/EMI, Ethernet, DAI, I²C, LPDDR1, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 450MHz
Non-Volatile Memory ROM (512kB)
On-Chip RAM 640kB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 349-LFBGA, CSPBGA
Supplier Device Package 349-CSPBGA (19x19)
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1345508-AD21584WCBCZ4A12
Ultra Librarian 3D Model Ultra Librarian AD21584WCBCZ4A12 CAD Model

Description

The AD21584WCBCZ4A12 is a state-of-the-art integrated circuit (IC) from the renowned manufacturer, Analog Devices Inc. Designed to cater to a wide range of applications, this product exemplifies the company's commitment to precision, reliability, and innovation. The AD21584WCBCZ4A12 is an ideal choice for designers looking for high-performance solutions in their electronic designs.

Key Features

  • High Precision: The AD21584WCBCZ4A12 offers exceptional accuracy, making it suitable for critical measurement and control systems.
  • Advanced Technology: Built with cutting-edge technology, this IC ensures efficient operation and superior performance in demanding environments.
  • Durability: Analog Devices Inc. products are known for their robustness, and the AD21584WCBCZ4A12 is no exception, providing long-term reliability.
  • Integration: The IC integrates multiple functions, which can help reduce the overall component count and save on space and cost.
  • Energy Efficient: With power consumption being a critical factor in modern electronics, this product is designed to operate with minimal power, making it suitable for energy-sensitive applications.

Applications

The versatility of the AD21584WCBCZ4A12 allows it to be used in a variety of applications, including but not limited to:

  • Industrial Automation
  • Medical Equipment
  • Instrumentation
  • Communication Systems
  • Aerospace and Defense

Technical Specifications

For those interested in the technical details, the AD21584WCBCZ4A12 boasts impressive specifications that ensure it meets the needs of even the most demanding applications. Specific datasheets and application notes are available from Analog Devices Inc. to provide detailed information on operating parameters, electrical characteristics, and packaging information.

Ordering and Availability

To procure the AD21584WCBCZ4A12 for your next project, you can contact Analog Devices Inc. directly or reach out to their authorized distributors. Availability may vary, so it is recommended to check for the latest stock and pricing information.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess