EN
  • EN
  • DE

INTEL SRF9B - INTEL GOLD 6210U 2.50GHz 20C 27.5M 150W

Part No INTEL SRF9B - INTEL GOLD 6210U 2.50GHz 20C 27.5M 150W
Manufacturer Intel
Catalog CPU
Description INTEL GOLD 6210U 2.50GHz 20C 27.5M 150W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423269-INTEL SRF9B - INTEL GOLD 6210U 2.50GHz 20C 27.5M 150W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRF9B - INTEL GOLD 6210U 2.50GHz 20C 27.5M 150W CAD Model

Description

The Intel Gold 6210U stands out in the Xeon Scalable processor lineup for its exceptional multi-core performance, designed to tackle the most demanding datacenter and enterprise workloads. This powerhouse operates at a base frequency of 2.50GHz across 20 cores, providing a massive boost in throughput and efficiency for applications requiring high parallel processing capabilities. With a generous 27.5MB of integrated cache, it significantly reduces latency in accessing data, thereby enhancing overall computational speed and efficiency. The 150W TDP underlines its high-performance architecture, designed to deliver exceptional computing power while ensuring optimal thermal management in properly equipped systems. The Gold 6210U supports both Intel Hyper-Threading Technology, which allows each core to process two instruction threads simultaneously, effectively doubling the data handling capacity, and Intel Turbo Boost Technology, for dynamically scaling the clock speed to accommodate heavy workloads. These features, combined with support for the latest DDR4 memory technology, ensure that the processor delivers rapid processing speeds, high data throughput, and responsive multitasking capabilities. Whether it's for advanced analytics, cloud computing, or AI and ML workloads, the Intel Gold 6210U provides the scalability and performance that modern data centers require to efficiently process and derive insights from vast amounts of data, making it an integral component of any high-demand computing environment.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess