EN
  • EN
  • DE

TMS320DM642AGNZ

Part No TMS320DM642AGNZ
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840745-TMS320DM642AGNZ
Ultra Librarian 3D Model Ultra Librarian TMS320DM642AGNZ CAD Model

Description

The TMS320DM642AGNZ is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments, renowned for its robust processing capabilities and versatility in handling complex digital signal processing tasks. This DSP is part of the TMS320DM64x series, which is designed to meet the demanding needs of multimedia and communications applications.

With a clock speed of up to 720 MHz, the TMS320DM642AGNZ is capable of executing up to 5760 million instructions per second (MIPS), providing ample computational power for real-time processing. It is built on TI's advanced VelociTI.2 architecture, which enhances parallelism and increases instruction throughput, enabling the processor to handle multiple tasks simultaneously with high efficiency.

The device features a rich set of peripherals, including multiple audio and video interfaces, making it an ideal choice for applications such as video conferencing, digital media streaming, and surveillance systems. Its integrated video port interface offers direct connection to video encoders and decoders, supporting a wide range of video formats and standards.

The TMS320DM642AGNZ is equipped with 256 KB of on-chip RAM, providing fast data access for critical processing tasks. It also supports a variety of external memory interfaces, including DDR SDRAM and asynchronous memory, allowing for flexible system design and expansion capabilities.

Security is also a focus for the TMS320DM642AGNZ, featuring a secure boot mode that ensures the integrity of the code being executed on the DSP. This is particularly important in applications where secure data handling and processing are paramount.

For developers, Texas Instruments provides comprehensive software and hardware support, including development tools, reference designs, and application notes, to facilitate rapid design and deployment of systems based on the TMS320DM642AGNZ.

In summary, the TMS320DM642AGNZ from Texas Instruments is a powerful and flexible DSP solution, perfectly suited for a wide range of high-performance multimedia and communication applications. Its combination of processing power, integrated peripherals, and support infrastructure make it a go-to choice for engineers and system designers looking to create sophisticated digital signal processing systems.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.9881 $57.9881
3+ $47.5800 $142.7400
4+ $46.0932 $184.3728
5+ $44.6063 $223.0315
6+ $43.1194 $258.7164
8+ $38.6588 $309.2704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess