EN
  • EN
  • DE

TMS320DM642AZDK5

Part No TMS320DM642AZDK5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 548-FCBGA (23x23)
Win Source Part Number 081565-TMS320DM642AZDK5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM642AZDK5 CAD Model

Description

The TMS320DM642AZDK5 is a powerful digital media processor from Texas Instruments (TI), belonging to the TMS320 series, renowned for its high-performance signal processing capabilities. This particular model is designed to handle complex algorithms and applications that require intense mathematical computations, making it an ideal solution for a wide array of multimedia and communication tasks.

Key Features

  • High-Performance DSP: Equipped with a fixed-point digital signal processor that operates at a frequency of up to 720 MHz, providing a perfect balance between power consumption and processing capabilities.
  • Large On-Chip Memory: Features a large integrated memory, including 256KB of 2-level internal cache, which helps to speed up processing times and reduce the need for external memory components.
  • Advanced Multimedia Support: Designed with multimedia applications in mind, this processor supports a variety of audio and video formats, enabling the development of applications such as streaming media, video conferencing, and real-time image processing.
  • Rich Peripheral Set: Comes with a comprehensive set of peripherals, including multiple audio and video ports, Ethernet MAC, and host-port interface, ensuring easy integration with a variety of external devices and systems.
  • Scalable Architecture: The TMS320DM642AZDK5 is built on a scalable architecture, allowing developers to scale their designs for different performance and cost requirements without significant redesign efforts.

Applications

This processor is suitable for a wide range of applications, particularly those requiring intensive signal processing, such as:

  • Video surveillance systems
  • Digital media servers and gateways
  • Professional audio equipment
  • Video conferencing systems
  • Medical imaging devices

Development Support

TI provides extensive support for the TMS320DM642AZDK5 with software development tools, including Code Composer Studio™, comprehensive documentation, and a vibrant developer community. This ensures that engineers can rapidly develop, debug, and deploy their applications with confidence.

Whether you're designing the next generation of digital media devices or looking for a robust processor for your communications infrastructure, the TMS320DM642AZDK5 offers a blend of performance, flexibility, and reliability that is hard to match.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.8438
NXP / Nexperia
Lowest to $6.5292
NXP / Nexperia
Lowest to $4.8207
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2536 $51.0432
29+ $3.4902 $101.2158
45+ $3.3811 $152.1495
62+ $3.2720 $202.8640
80+ $3.1630 $253.0400
106+ $2.8358 $300.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess