EN
  • EN
  • DE

TMS320DM642AZDKA5

Part No TMS320DM642AZDKA5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Video/Imaging Fixed-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP, PCI
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 548-FBGA, FCBGA
Manufacturer Package 548-FCBGA (23x23)
Win Source Part Number 1271188-TMS320DM642AZDKA5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM642
Introduction Date July 15, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian TMS320DM642AZDKA5 CAD Model

Description

Product Overview: TMS320DM642AZDKA5

The TMS320DM642AZDKA5 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and flexibility in handling complex digital signal processing tasks. This DSP is part of the TMS320DM64x series, which is specifically designed to meet the rigorous demands of multimedia and video applications.

Key Features:

  • High-Performance DSP Core: The TMS320DM642AZDKA5 is built around a high-speed DSP core, capable of delivering up to 5760 MIPS (Million Instructions Per Second) at a clock frequency of 720 MHz. This makes it ideal for real-time processing tasks.
  • Large On-Chip Memory: With integrated memory of 256K bytes, this DSP allows for efficient data management and storage, reducing the need for external memory components.
  • Advanced Multimedia Support: It supports a wide range of video and audio codecs, making it a perfect choice for applications such as video conferencing, digital media adapters, and broadcast equipment.
  • Robust Connectivity: The device includes a host of peripherals including 10/100 Mb/s Ethernet MAC, 64-bit external memory interface, and multiple serial ports for enhanced connectivity options.
  • Power Efficiency: Designed with power efficiency in mind, the TMS320DM642AZDKA5 ensures lower power consumption, which is critical for portable and battery-operated devices.
  • Scalable Platform: As part of the TMS320DM64x family, this DSP offers a scalable platform, allowing for seamless integration and future upgrades without significant redesign.

Applications:

The versatility of the TMS320DM642AZDKA5 allows it to be used in a variety of applications, including but not limited to:

  • Video and audio processing
  • Surveillance systems
  • Telecommunications infrastructure
  • Industrial control systems
  • Medical imaging

The TMS320DM642AZDKA5 from Texas Instruments represents a blend of performance, integration, and efficiency, making it a top choice for developers looking to push the boundaries of digital signal processing in multimedia applications.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
NXP / Nexperia
Lowest to $9.3844
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.7395 $73.7395
2+ $71.4351 $142.8702
3+ $69.1307 $207.3921
4+ $66.8264 $267.3056
6+ $59.9133 $359.4798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess