EN
  • EN
  • DE

TMS320DM6467CCUTA

Part No TMS320DM6467CCUTA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SOC 529FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM646x, DaVinci™
Package Tray
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting Surface Mount
Package 529-BFBGA, FCBGA
Case / Package 529-FCBGA (19x19)
Family Name TMS320
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-42878, -296-42878-ND, TMS320DM6467CCUTA-ND
Quantity per package 84
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937118-TMS320DM6467CCUTA
Ultra Librarian 3D Model Ultra Librarian TMS320DM6467CCUTA CAD Model

Description

The TMS320DM6467CCUTA is a high-performance digital media processor from Texas Instruments (TI), designed to meet the intensive processing needs of modern digital video and imaging applications. This processor is part of the TMS320DM646x Digital Media System-on-Chip (DMSoC) family and is optimized for both high-definition (HD) video encoding and decoding, making it an ideal choice for applications such as digital media adaptors, IP set-top boxes, video security systems, and other embedded multimedia applications.

At the heart of the TMS320DM6467CCUTA is a 1 GHz C64x+ DSP core, which provides an exceptional balance of performance and power efficiency. This core is supported by video and imaging coprocessors that offload intensive tasks from the main processor, delivering optimized performance for multimedia processing. The device also features an ARM926EJ-S core, which runs at 300 MHz and is capable of handling control and user interface tasks independently of the DSP.

The DM6467 supports a variety of video codecs, including MPEG-2, MPEG-4, H.264, and VC-1, enabling it to process multiple video formats with ease. Its integrated peripherals, such as a high-definition video processing subsystem (HDVICP), provide additional support for complex video processing tasks. Moreover, the processor includes a rich set of connectivity options, including Ethernet MAC, USB 2.0, and PCI Express, allowing for versatile networking and peripheral interfacing.

The TMS320DM6467CCUTA is designed with an emphasis on system integration, reducing the need for external components and helping to lower overall system costs. Its advanced technology and feature set make it a powerful and flexible solution for developers looking to create cutting-edge digital media products.

Overall, the TMS320DM6467CCUTA stands out as a robust and versatile processor, capable of delivering the high-quality video performance and rich multimedia features required in today's demanding digital media applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
NXP / Nexperia
Lowest to $21.8976
NXP / Nexperia
Lowest to $3.8438
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess