EN
  • EN
  • DE

TMS320DM6467CZUTVH

Part No TMS320DM6467CZUTVH
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description PG3.0 (VOLTAGE SCALING 1.2V)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320DM646x, DaVinci™
Package Bulk
Product Status Active
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Clock Rate 594MHz DSP, 297MHz ARM®
Non-Volatile Memory ROM (8kB)
On-Chip RAM 248kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Temperature Range - Operating 0°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 529-BFBGA
Supplier Device Package 529-FCBGA (19x19)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 900466-TMS320DM6467CZUTVH
Ultra Librarian 3D Model Ultra Librarian TMS320DM6467CZUTVH CAD Model

Description

Overview of TMS320DM6467CZUTVH

The TMS320DM6467CZUTVH is a high-performance digital media system-on-chip (SoC) from Texas Instruments, designed to meet the demanding requirements of multimedia applications. As part of the TMS320DM646x Digital Media Processor series, this device integrates a host of powerful features to enable efficient processing of audio, video, and image data for a variety of applications such as surveillance systems, digital media adaptors, and video conferencing.

Key Features

  • Dual-Core Architecture: At the heart of the TMS320DM6467CZUTVH lies a dual-core architecture that includes a TMS320C64x+™ DSP core and an ARM926EJ-S core. This combination allows for high-performance signal processing while providing the flexibility of a general-purpose processor.
  • Video Processing: The device boasts dedicated video processing capabilities, including HD video support, making it ideal for applications that require high-definition video encoding and decoding.
  • Integrated Peripherals: To facilitate design and reduce system complexity, the TMS320DM6467CZUTVH comes with a range of integrated peripherals such as a Video Processing Subsystem (VPSS), an Ethernet MAC, and a variety of connectivity options including PCI, USB, and I2C.
  • Memory Interface: A flexible memory interface supports DDR2 SDRAM, allowing for high-speed data transfer and ample storage for demanding multimedia tasks.

Applications

  • High-definition video streaming and processing
  • Advanced surveillance systems with analytics
  • Media servers and digital media adaptors
  • Video conferencing and telepresence solutions

The TMS320DM6467CZUTVH is designed for robust performance and is capable of delivering the processing power needed for real-time video and multimedia processing. With its advanced features and integrated design, it represents a comprehensive solution for developers looking to create sophisticated digital media products.

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes technical documentation, software development tools, reference designs, and an active online community. This support ensures a smoother development process, from initial design to final product deployment.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess