EN
  • EN
  • DE

TMS320DM6467TZUT9

Part No TMS320DM6467TZUT9
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320, DAVINCI DIGITAL MEDIA SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 688521-TMS320DM6467TZUT9
Ultra Librarian 3D Model Ultra Librarian TMS320DM6467TZUT9 CAD Model

Description

The TMS320DM6467TZUT9 is a high-performance digital media system-on-chip (SoC) from Texas Instruments (TI), designed to meet the demanding requirements of modern multimedia applications. Built on TI's advanced DaVinci™ technology, this versatile processor is ideal for a wide range of applications, including digital video recorders, video conferencing systems, IP set-top boxes, and medical imaging devices.

Key Features

  • High-Performance Core: At the heart of the TMS320DM6467TZUT9 is a powerful TMS320C64x+™ DSP core, which is capable of running at speeds up to 1 GHz. This core provides the computational power necessary for intensive signal processing tasks, enabling smooth video processing and high-quality image analysis.
  • Integrated Video Processing: The SoC includes an integrated high-definition video/imaging coprocessor (HDVICP) to accelerate video encoding and decoding, supporting a variety of codecs such as H.264, MPEG-2, MPEG-4, and VC-1.
  • Dual ARM9 Cores: In addition to the DSP core, the TMS320DM6467TZUT9 features dual ARM9 processors, which handle system control tasks and provide additional processing capabilities for user interfaces, networking, and other system functions.
  • Extensive Connectivity: This processor offers a range of interfaces, including PCI, USB 2.0, Ethernet MAC, and multiple video ports for flexible connectivity options.
  • On-Chip Memory: Equipped with integrated on-chip memory, the TMS320DM6467TZUT9 ensures efficient data management for real-time processing, reducing the need for external memory components.

Applications

The TMS320DM6467TZUT9 is designed to handle complex multimedia processing tasks, making it suitable for a variety of high-end applications:

  • Professional and consumer digital video recorders
  • High-definition video conferencing systems
  • Interactive set-top boxes with IP video streaming
  • Advanced medical imaging and diagnostic equipment
  • Industrial vision systems and surveillance solutions

Conclusion

With its powerful processing capabilities, integrated video processing, and extensive connectivity options, the TMS320DM6467TZUT9 from Texas Instruments is a robust solution for developers looking to create sophisticated multimedia products. Its ability to handle multiple codecs and support for high-definition video make it a versatile choice for a range of cutting-edge applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.2915 $86.5830
3+ $35.5212 $106.5636
5+ $34.4112 $172.0560
7+ $33.3011 $233.1077
8+ $32.1911 $257.5288
11+ $28.8610 $317.4710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 275 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess