EN
  • EN
  • DE

TMS320DM648ZUTA8

Part No TMS320DM648ZUTA8
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROC 529FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 800MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 576kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 105°C (TC)
Mounting SMD (SMT)
Case / Package 529-FCBGA (19x19)
Win Source Part Number 043225-TMS320DM648ZUTA8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM648ZUTA8 CAD Model

Description

The TMS320DM648ZUTA8 is a highly integrated, high-performance digital signal processor (DSP) from Texas Instruments (TI), designed to meet the demanding requirements of multimedia and communication applications. This powerful DSP is part of TI's TMS320C6000 DSP platform, which is renowned for its advanced signal processing capabilities and efficient performance.

At the heart of the TMS320DM648ZUTA8 is a fixed-point DSP core that operates at a clock speed of up to 1 GHz, providing a performance of up to 8000 MIPS (Million Instructions Per Second). This incredible processing power enables the DSP to handle complex algorithms and multiple processing tasks simultaneously, making it an ideal choice for applications such as video and audio encoding/decoding, imaging, and wireless communication.

The device features a rich set of peripherals, including a Serial RapidIO® interface, Gigabit Ethernet MACs, PCI Express interface, and high-speed DDR2 memory interface. These interfaces facilitate high-speed data transfers and connectivity options, allowing for seamless integration with other components in a system design.

The TMS320DM648ZUTA8 also boasts a range of internal memory options, including a large Level 2 cache and dedicated program and data RAM. This internal memory architecture ensures that the processor can handle data-intensive tasks with ease, reducing the need for external memory components and simplifying system design.

Developers can take advantage of the comprehensive software development tools provided by TI, including the Code Composer Studio™ Integrated Development Environment (IDE) and a wide array of software libraries. These tools help to streamline the development process, from initial coding to final debugging and optimization.

In summary, the TMS320DM648ZUTA8 from Texas Instruments is a sophisticated and versatile DSP that delivers exceptional performance for a variety of high-end applications. Its robust architecture, coupled with a comprehensive suite of development tools, makes it a top choice for engineers and designers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.5647 $108.5647
2+ $105.0626 $210.1252
3+ $101.5605 $304.6815
4+ $91.0542 $364.2168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess