EN
  • EN
  • DE

XC2S50E-7FT256C

Part No XC2S50E-7FT256C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412499-XC2S50E-7FT256C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S50E-7FT256C CAD Model

Description

The XC2S50E-7FT256C is a member of the Spartan-IIE family of Field Programmable Gate Arrays (FPGAs) manufactured by Xilinx. These devices are designed for high-volume production and offer a cost-effective solution for a wide range of applications, providing a balance of performance, features, and cost.

Applications:

  • Networking Equipment: Used in switches, routers, and other network infrastructure components for data processing and control.
  • Consumer Electronics: Found in set-top boxes, digital TVs, and gaming consoles to accelerate multimedia processing and provide custom logic functions.
  • Industrial Control Systems: Deployed in programmable logic controllers (PLCs), motor control systems, and other industrial automation equipment for real-time control and monitoring.
  • Automotive Applications: Utilized in advanced driver-assistance systems (ADAS), infotainment systems, and engine control units (ECUs) for data processing and signal conditioning.
  • Medical Devices: Incorporated into diagnostic equipment, patient monitoring systems, and imaging devices for data acquisition and processing.

Features:

  • System Performance: Offers high performance with clock speeds up to 200 MHz.
  • On-Chip Memory: Includes block RAM and distributed RAM for efficient data storage and retrieval.
  • Digital Clock Managers (DCMs): Provides flexible clock management capabilities for frequency synthesis and clock domain crossing.
  • I/O Flexibility: Supports a wide range of I/O standards, including LVTTL, LVCMOS, and HSTL, for interfacing with various external devices.
  • Configuration Options: Can be configured through various methods, including JTAG, serial, and parallel interfaces.
  • Advanced Packaging: Available in a FT256 package (Fine-Pitch Ball Grid Array) which offers good thermal performance and high pin density.
  • Embedded Multipliers: Contains dedicated multipliers, enhancing its signal processing capabilities.

Benefits:

  • Design Flexibility: Allows for customization and reconfiguration to meet specific application requirements.
  • Reduced Time-to-Market: Enables rapid prototyping and development cycles, reducing time-to-market.
  • Cost-Effectiveness: Offers a cost-effective solution for high-volume production.
  • High Performance: Provides high-speed processing capabilities for demanding applications.
  • Integration: Consolidates multiple functions into a single device, reducing board space and system complexity.

Additional Details:

The XC2S50E-7FT256C has a logic cell count suitable for moderately complex digital designs. The '-7' indicates the speed grade, which in this case is a relatively faster speed grade within the Spartan-IIE family. It operates at a voltage range of 1.8V or 2.5V. The device is fabricated using a 0.18-micron process technology.

When designing with this FPGA, proper power supply decoupling and signal integrity techniques should be employed to ensure stable operation. Xilinx provides comprehensive design tools and documentation to assist designers in implementing their logic functions efficiently.

You May Also Be Interested in

Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.1704 $102.3408
3+ $41.9860 $125.9580
5+ $40.6739 $203.3695
6+ $39.3619 $236.1714
8+ $38.0498 $304.3984
11+ $34.1136 $375.2496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess