EN
  • EN
  • DE

PCM1774RGPTG4

Part No PCM1774RGPTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC AUDIO DAC 16BIT LP 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DAC, Audio
Resolution (Bits) 16 b
Sampling Rate 50k
Data Interface DSP, I2S
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 1.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-QFN (4x4)
Win Source Part Number 1086999-PCM1774RGPTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM1774RGPTG4 CAD Model

Description

Introducing the PCM1774RGPTG4 from Texas Instruments

The PCM1774RGPTG4 is a state-of-the-art audio digital-to-analog converter (DAC) designed and manufactured by the renowned electronics company, Texas Instruments. This high-performance audio DAC is engineered to provide pristine sound quality and is ideal for a wide range of consumer electronics, including high-fidelity audio equipment, home theater systems, and professional audio workstations.

At the heart of the PCM1774RGPTG4 lies a sophisticated 24-bit resolution that ensures detailed and accurate audio reproduction. With its advanced signal processing capabilities, it can handle a sample rate of up to 192kHz, which means it can easily accommodate the high-definition audio that is standard in today's digital entertainment. This high sample rate is particularly beneficial for audiophiles and professionals who demand the highest quality sound for their music and projects.

The device comes in a compact 20-pin QFN (Quad Flat No-leads) package, which makes it suitable for space-constrained applications. Despite its small footprint, the PCM1774RGPTG4 does not compromise on performance, offering a dynamic range that brings out the subtleties in music and sound effects, making every listening experience immersive and engaging.

One of the key features of the PCM1774RGPTG4 is its low power consumption, which is critical for battery-powered devices such as portable media players and headphones. This ensures that devices can deliver high-quality audio without draining the battery quickly, providing users with a longer and more enjoyable listening experience.

Furthermore, the PCM1774RGPTG4 is designed with ease of integration in mind. It is compatible with a variety of digital audio interfaces and formats, making it a flexible solution for designers and manufacturers. Texas Instruments also provides comprehensive technical support, including detailed datasheets, application notes, and design resources, to assist in the seamless integration of the PCM1774RGPTG4 into various audio systems.

In summary, the PCM1774RGPTG4 from Texas Instruments represents a perfect blend of audio performance, power efficiency, and design flexibility, making it an excellent choice for anyone looking to enhance the audio quality of their products or projects.

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6533 $50.8797
22+ $4.6386 $102.0492
34+ $4.4937 $152.7858
46+ $4.3487 $200.0402
60+ $4.2038 $252.2280
80+ $3.7689 $301.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,803 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess