EN
  • EN
  • DE

TMS320DM648ZUTD1

Part No TMS320DM648ZUTD1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Media Processor | IC DGTL MEDIA PROC 529FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Fixed Point
Interface Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate 1.1GHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 576kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 90°C
Mounting Style SMD
Manufacturer Package 529-BFBGA, FCBGA
Supplier Device Package 529-FCBGA (19x19)
Family Part Number TMS320DM648
Manufacturer Pack Quantity 84
MSL Level 4 (72 Hours)
Win Source Part Number 1271214-TMS320DM648ZUTD1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM648ZUTD1 CAD Model

Description

Overview of TMS320DM648ZUTD1

The TMS320DM648ZUTD1 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing power and versatility in handling complex digital signal processing tasks. This product is designed to meet the rigorous demands of applications in the fields of audio and video processing, telecommunications, industrial control, and many other areas that require intensive computation capabilities.

Key Features

  • Advanced DSP Core: At the heart of the TMS320DM648ZUTD1 is a powerful DSP core that operates at a high clock rate, enabling the execution of a large number of operations per second.
  • Integrated Peripherals: The device includes a range of integrated peripherals that simplify system design and reduce the need for external components. These peripherals include high-speed communication ports, audio and video interfaces, and memory controllers.
  • Scalable Architecture: Texas Instruments has designed the TMS320DM648ZUTD1 with scalability in mind, allowing developers to use the same platform for a variety of products and applications, reducing development time and cost.
  • Low Power Consumption: Despite its high performance, the DSP is engineered to consume minimal power, making it ideal for portable and battery-operated devices.
  • Robust Support and Tools: Texas Instruments provides a comprehensive suite of development tools, software libraries, and support resources to assist engineers in harnessing the full potential of the TMS320DM648ZUTD1.

Applications

The versatility of the TMS320DM648ZUTD1 makes it suitable for a wide array of applications. It excels in:

  • Professional and consumer audio and video processing equipment
  • Telecommunication infrastructure such as base stations and network switches
  • Medical imaging systems like MRI and ultrasound
  • Industrial control systems for automation and robotics
  • Instrumentation and test equipment

Technical Specifications

The TMS320DM648ZUTD1 boasts an impressive set of technical specifications that highlight its performance capabilities:

  • High clock rate for rapid signal processing
  • Multiple core options for parallel processing
  • Extensive external memory interface options
  • On-chip memory for critical code and data storage
  • Comprehensive set of development tools for efficient coding and debugging

In conclusion, the TMS320DM648ZUTD1 from Texas Instruments represents a state-of-the-art solution for developers seeking a robust, high-performance DSP capable of tackling the most challenging signal processing tasks.

You May Also Be Interested in

NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess