EN
  • EN
  • DE

TMS320DVC5416GGU

Part No TMS320DVC5416GGU
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 720892-TMS320DVC5416GGU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DVC5416GGU CAD Model

Description

The TMS320DVC5416GGU is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the demanding requirements of audio and telecommunication applications. This DSP is part of the TMS320C54x fixed-point DSP family, renowned for its processing power and efficiency.

Key Features:

  • High-Performance Processing: With a core that can run at up to 160 MHz, the TMS320DVC5416GGU delivers up to 160 million instructions per second (MIPS). This enables complex signal processing algorithms to be executed quickly and efficiently.
  • Memory: The device is equipped with a large on-chip memory, including 128K bytes of zero-wait state SRAM, which allows for rapid data access and real-time processing capabilities.
  • Peripheral Integration: This DSP includes a variety of integrated peripherals, such as a multi-channel buffered serial port (McBSP), a host port interface (HPI), and a 16-bit external memory interface (EMIF). These features facilitate easy connection to other devices and systems.
  • Low Power Consumption: It is designed for low power consumption, featuring multiple power-saving modes. This makes it suitable for portable and battery-operated devices where power efficiency is crucial.
  • Advanced Instruction Set: The TMS320DVC5416GGU boasts a rich instruction set optimized for digital signal processing, which allows for the efficient execution of common DSP algorithms.

Applications:

The versatility of the TMS320DVC5416GGU makes it an ideal choice for a wide range of applications, including:

  • Professional and consumer audio systems
  • Voice and data communication devices
  • Digital signal processing
  • Instrumentation and control systems
  • Automotive applications

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the TMS320DVC5416GGU is no exception. It is designed to meet the rigorous standards required for industrial and commercial use, ensuring long-term performance and stability in a variety of operating conditions.

With its robust feature set, the TMS320DVC5416GGU from Texas Instruments stands as a powerful solution for developers looking to leverage advanced DSP capabilities in their products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess