EN
  • EN
  • DE

TMS320F28020DAT

Part No TMS320F28020DAT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Piccolo Microcontrollers | IC MCU 32BIT 32KB FLASH 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Core Processor C28x
Data Bus Width 32-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 20
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Date RAM Size 3K x 16
Supply Voltage 1.71V ~ 1.995V
Data Converters A/D 7x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 38-TSSOP
Family Part Number TMS320F28020
Manufacturer Pack Quantity 40
MSL Level 2 (1 Year)
Win Source Part Number 1271241-TMS320F28020DAT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28020DAT CAD Model

Description

Overview of TMS320F28020DAT

The TMS320F28020DAT is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for demanding control applications. This product is a member of the C2000™ 32-bit microcontroller family, which is renowned for its advanced digital signal processing (DSP) capabilities combined with the ease of use of a traditional microcontroller. The TMS320F28020DAT is particularly well-suited for applications that require precise motor control, digital power conversion, and intelligent sensing.

Key Features

  • CPU: The device boasts a 32-bit CPU (TMS320C28x) that can run at up to 40 MHz, offering the power and flexibility needed for complex algorithms and control systems.
  • Memory: It comes with 32KB of Flash memory and 12KB of RAM, providing ample space for program storage and efficient data management.
  • Peripherals: An array of integrated peripherals enhances the MCU's capabilities, including an enhanced pulse width modulator (ePWM), analog-to-digital converters (ADCs), and serial communication interfaces.
  • ADC: The high-resolution, 12-bit ADCs ensure accurate measurement for precise control applications, with a conversion rate that supports real-time system response.
  • PWM: The ePWM modules enable sophisticated control over power electronics, making the MCU ideal for applications like inverters and converters.
  • Communication: Robust communication protocols such as I2C, SPI, UART, and CAN are supported, providing versatile options for system integration and connectivity.

Applications

The TMS320F28020DAT is engineered to meet the needs of a variety of industrial and commercial applications. It is particularly adept at managing tasks in:

  • Motor control systems, such as those found in electric vehicles, drones, and industrial machinery.
  • Digital power supplies and power management systems, including solar inverters and uninterruptible power supplies (UPS).
  • Intelligent sensing applications, where accurate data acquisition and processing are crucial.

Design Support

Texas Instruments provides extensive support for the TMS320F28020DAT, including development tools, software libraries, and reference designs. Engineers can take advantage of the Code Composer Studio™ IDE, controlSUITE™ software, and various evaluation modules to expedite the design process and reduce time to market.

The TMS320F28020DAT is more than just a microcontroller; it is a versatile solution that bridges the gap between traditional MCU functionality and the high-performance requirements of modern control systems. With its powerful processing capabilities, extensive peripheral set, and robust support ecosystem, this MCU is an excellent choice for engineers looking to push the boundaries of what's possible in embedded control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3702 $53.7020
23+ $4.4064 $101.3472
36+ $4.2687 $153.6732
49+ $4.1310 $202.4190
63+ $3.9933 $251.5779
84+ $3.5802 $300.7368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,776 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess