EN
  • EN
  • DE

TMS320F28027DASR

Part No TMS320F28027DASR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description DSP/DSC / Piccolo Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 20
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 6K x 16
Voltage - Supply (Vcc/Vdd) 1.71V ~ 1.995V
Data Converters A/D 7x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 38-TSSOP
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800742-TMS320F28027DASR
Ultra Librarian 3D Model Ultra Librarian TMS320F28027DASR CAD Model

Description

Texas Instruments TMS320F28027DASR Microcontroller

The Texas Instruments TMS320F28027DASR is a highly capable microcontroller that is part of the TMS320F2802x Piccolo series. This device is designed to meet the needs of demanding control applications, offering a perfect blend of performance, power efficiency, and cutting-edge features.

Key Features:

  • CPU: The TMS320F28027DASR boasts a 32-bit CPU running at up to 60 MHz, which is based on the C28x DSP core. This core provides the power and flexibility needed for complex algorithms and control systems.
  • Memory: It comes with 64 KB of flash memory and 12 KB of RAM, which is sufficient for robust applications and real-time data processing.
  • High-Resolution PWM: The device includes advanced PWM capabilities with high-resolution 150 ps, which is ideal for precise motor control and power conversion.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC with a conversion rate of up to 4.6 Msps allows for fast and accurate analog signal measurement.
  • Communication Interfaces: Multiple communication interfaces are available, including I2C, SPI, UART, and CAN, which provide versatile connectivity options for different peripherals and systems.
  • Robust Timers and Control Peripherals: The microcontroller includes a variety of timers, watchdog timers, and control peripherals to support a wide range of applications.
  • Enhanced Control Peripherals: Enhanced control peripherals include ePWM, eCAP, and eQEP modules that support advanced motor control techniques.
  • Package: The TMS320F28027DASR comes in a 38-pin TSSOP (DA) package, which is suitable for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range, making it suitable for industrial applications.

Applications:

The TMS320F28027DASR is designed for a wide range of applications, including industrial control, motor control, power management, renewable energy systems, and more. Its robust feature set and high level of integration make it an excellent choice for engineers looking for a microcontroller that can handle complex tasks while maintaining power efficiency.

Conclusion:

In summary, the TMS320F28027DASR from Texas Instruments is a powerful microcontroller that offers a comprehensive set of features for sophisticated control applications. Its high-speed CPU, ample memory, and advanced peripherals make it a versatile solution for engineers who require a high degree of precision and performance in their designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0684 $56.5472
18+ $5.7997 $104.3946
27+ $5.6184 $151.6968
37+ $5.4372 $201.1764
48+ $5.2560 $252.2880
64+ $4.7122 $301.5808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,573 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess