EN
  • EN
  • DE

TMS320F2802PZS-60

Part No TMS320F2802PZS-60
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 6K x 16
Supply Voltage - Operating 1.71 V to 1.89 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 135309-TMS320F2802PZS-60
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F2802PZS-60 CAD Model

Description

The Texas Instruments TMS320F2802PZS-60 is a high-performance, 32-bit microcontroller that is part of the TMS320F280x series, known for its efficient processing capabilities and advanced control systems. This microcontroller is specifically designed to meet the rigorous demands of modern embedded control applications, making it an ideal choice for industries ranging from automotive to industrial automation.

Key Features:

  • CPU Speed: The TMS320F2802PZS-60 boasts a 60 MHz CPU speed, enabling quick data processing and real-time control.
  • Integrated Peripherals: It comes equipped with an array of integrated peripherals, including PWM outputs, analog-to-digital converters (ADCs), and capture inputs, which are essential for motor control, power conversion, and sensor interfacing.
  • Flash Memory: The device features 64KB of high-speed flash memory, allowing for robust program storage and efficient execution of complex algorithms.
  • RAM: With 18KB of on-chip RAM, it provides ample space for data storage and manipulation during operation.
  • Performance Control: The TMS320F2802PZS-60 includes advanced control peripherals like the Event Manager and the High-Resolution PWM, which are critical for precision control in power electronics applications.
  • JTAG Interface: A JTAG interface supports comprehensive in-system programming and debugging capabilities, simplifying development and maintenance.

Applications:

The TMS320F2802PZS-60 is versatile and can be used in various applications, such as:

  • Motor Control (AC Induction, Brushless DC, Stepper, Servo)
  • Power Supplies (DC-DC Converters, Inverters, UPS)
  • Digital Power Conversion
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Industrial Control Systems
  • Automotive Control Systems

This microcontroller from Texas Instruments is designed to be both powerful and energy-efficient, with a focus on reducing time-to-market for designers and engineers. Its robust architecture and comprehensive feature set make the TMS320F2802PZS-60 an excellent choice for any application requiring precise and reliable control.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2511 $61.2555
10+ $10.0522 $100.5220
16+ $9.7381 $155.8096
22+ $9.4240 $207.3280
28+ $9.1098 $255.0744
37+ $8.1674 $302.1938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess