EN
  • EN
  • DE

TMS320F28035PAGTR

Part No TMS320F28035PAGTR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Piccolo Microcontrollers | IC MCU 32BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Core Processor C28x
Data Bus Width 32-Bit
Speed 60MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 33
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Date RAM Size 10K x 16
Supply Voltage 1.71V ~ 1.995V
Data Converters A/D 14x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1271264-TMS320F28035PAGTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28035PAGTR CAD Model

Description

Texas Instruments TMS320F28035PAGTR Microcontroller

The TMS320F28035PAGTR is a highly integrated, high-performance microcontroller solution designed by Texas Instruments for demanding control applications. As part of the C2000™ Piccolo™ family, this microcontroller is equipped with a powerful 32-bit CPU, known as the TMS320C28x, which provides a blend of processing power and enhanced real-time control capabilities.

With a clock speed of up to 60 MHz, the TMS320F28035PAGTR offers designers the ability to handle complex algorithms and processing tasks efficiently. It is especially well-suited for applications in motor control, digital power conversion, and intelligent sensor management, where precision and speed are critical.

This microcontroller features 128KB of flash memory, 20KB of RAM, and 12KB of ROM, providing ample space for application code and data storage. The on-chip memory is complemented by a rich set of peripherals, including:

  • 12-bit analog-to-digital converters (ADCs) with fast conversion rates,
  • PWM outputs for precise motor control,
  • Capture inputs for external event monitoring,
  • Serial communication interfaces like UART, SPI, and I2C,
  • Enhanced control peripherals such as eCAP and eQEP for advanced control algorithms.

The TMS320F28035PAGTR also incorporates the Control Law Accelerator (CLA), a 32-bit floating-point math accelerator that significantly boosts the processing of control algorithms. This feature allows simultaneous execution of the main CPU and CLA, leading to improvements in system efficiency and responsiveness.

For robust design and reliable operation, this microcontroller includes features such as a missing clock detection circuit, a watchdog timer, and a low-power sleep mode. With its extended temperature range and Green (RoHS & no Sb/Br) compliance, the TMS320F28035PAGTR is suitable for industrial applications where reliability and eco-friendliness are paramount.

Available in a 64-TQFP (PAG) package, the TMS320F28035PAGTR is designed for easy integration into a wide range of electronic systems, providing a scalable and adaptable solution for engineers looking to optimize their control applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7431 $52.1741
26+ $3.8918 $101.1868
40+ $3.7701 $150.8040
55+ $3.6485 $200.6675
71+ $3.5269 $250.4099
95+ $3.1621 $300.3995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,850 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess