EN
  • EN
  • DE

TMS320F28050PNT

Part No TMS320F28050PNT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 80LQFP / MCU 32-bit C28x RISC 32KB Flash 3.3V 80-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 42
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 6K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 797466-TMS320F28050PNT
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28050
Introduction Date November 02, 2012
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28050PNT CAD Model

Description

The Texas Instruments TMS320F28050PNT is a high-performance, 32-bit microcontroller that is part of the TMS320F2805x Piccolo series. It is designed specifically for demanding control applications, offering a perfect blend of low cost and efficient processing capabilities.

Key Features:

  • High-Efficiency Processing: Equipped with a 60 MHz C28x core, this microcontroller provides the power and speed necessary for advanced algorithms and control systems.
  • Enhanced Control Peripherals: It includes advanced peripherals designed for control applications, such as PWM outputs, high-resolution ADCs, and capture inputs, enabling precise control of motors and other devices.
  • Integrated Flash Memory: With 64KB of on-chip flash memory, the TMS320F28050PNT offers ample space for application code and data storage, ensuring reliable operation without the need for external memory components.
  • Robust Connectivity: The microcontroller supports multiple communication interfaces, including I2C, SPI, UART, and CAN, allowing for versatile connectivity options in embedded systems.
  • Real-Time Control: The device features a high-speed 12-bit ADC, which provides real-time feedback for closed-loop control systems, making it ideal for industrial, automotive, and consumer applications.

Applications:

The TMS320F28050PNT is well-suited for a wide range of applications, such as:

  • Industrial motor drives
  • Renewable energy systems
  • Power supplies
  • Automotive control systems
  • Intelligent sensing applications

Technical Specifications:

  • Core Size: 32-Bit
  • Speed: 60 MHz
  • Number of I/O: 22
  • Operating Temperature: -40°C ~ 125°C (TA)
  • Package / Case: 80-LQFP

The TMS320F28050PNT by Texas Instruments is a powerful solution for engineers looking to implement sophisticated control systems with a focus on performance and cost-effectiveness. Its robust feature set and versatile application range make it an excellent choice for a multitude of control-oriented tasks.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess